Coilcraft, Inc. MSS7331 Series Shielded Surface Mount Power Inductors MSS7331-732 MSS7331-732MLC

Description
Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications. Low-loss ferrite drum core for flat inductance vs current Low DC resistance for greater efficiency Excellent current handling Magnetic shielding allows high-density mounting AEC-Q200 Grade 3 (–40°C to +85°C)
Request a Quote
Description
Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications. Low-loss ferrite drum core for flat inductance vs current Low DC resistance for greater efficiency Excellent current handling Magnetic shielding allows high-density mounting AEC-Q200 Grade 3 (–40°C to +85°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Coilcraft MSS7331-732MLC is a shielded surface-mount power inductor with a 7.0 × 7.0 mm footprint and 3.1 mm height, designed for high-efficiency power conversion in automotive and industrial applications. It has an inductance of 7.3 µH ±20%, a typical DC resistance of 0.035 Ω, and a saturation current of 1.8 A (20% inductance drop). The component meets AEC-Q200 Grade 3 standards for operation from −40°C to +85°C ambient, with a maximum part temperature of +125°C. It is packaged in an embossed plastic tape on a 7-inch reel, with RoHS-compliant matte tin over nickel over phosphor bronze terminations. The part supports reflow soldering up to three times at 260°C and has a moisture sensitivity level of 1. The surface mount design allows for high-density PCB assembly due to magnetic shielding.

Datasheet Summary
Powered by GS/AI

The Coilcraft MSS7331-732MLC is a shielded surface-mount power inductor with a 7.0 × 7.0 mm footprint and 3.1 mm height, designed for high-efficiency power conversion in automotive and industrial applications. It has an inductance of 7.3 µH ±20%, a typical DC resistance of 0.035 Ω, and a saturation current of 1.8 A (20% inductance drop). The component meets AEC-Q200 Grade 3 standards for operation from −40°C to +85°C ambient, with a maximum part temperature of +125°C. It is packaged in an embossed plastic tape on a 7-inch reel, with RoHS-compliant matte tin over nickel over phosphor bronze terminations. The part supports reflow soldering up to three times at 260°C and has a moisture sensitivity level of 1. The surface mount design allows for high-density PCB assembly due to magnetic shielding.

Suppliers

Company
Product
Description
Supplier Links
MSS7331 Series Shielded Surface Mount Power Inductors - MSS7331-732 MSS7331-732MLC - Coilcraft, Inc.
Cary, IL, USA
MSS7331 Series Shielded Surface Mount Power Inductors
MSS7331-732 MSS7331-732MLC
MSS7331 Series Shielded Surface Mount Power Inductors MSS7331-732 MSS7331-732MLC
Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications. Low-loss ferrite drum core for flat inductance vs current Low DC resistance for greater efficiency Excellent current handling Magnetic shielding allows high-density mounting AEC-Q200 Grade 3 (–40°C to +85°C)

Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.

  • Low-loss ferrite drum core for flat inductance vs current
  • Low DC resistance for greater efficiency
  • Excellent current handling
  • Magnetic shielding allows high-density mounting
  • AEC-Q200 Grade 3 (–40°C to +85°C)
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number MSS7331-732 MSS7331-732MLC
Product Name MSS7331 Series Shielded Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 7.3 microH
DCR 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N2 0201DS-8N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0.56uH 3.62KOhm 7.9MHz Inductor and Choke - 71-0402AF-561XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.5600 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Automotive 0.0087uH 250MHz 0.7A Inductor and Choke - 71-0603CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N5 0402DC-5N5XJRW , 0402DC-5N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details