The Coilcraft MSS5131 series comprises shielded surface-mount power inductors with a 5.1 × 5.1 mm footprint and 3.1 mm height, featuring a ferrite core for low core and winding losses. The parts are AEC-Q200 qualified, with a maximum operating temperature of +125°C and a storage temperature range of -40°C to +125°C. Moisture sensitivity level is 1. Termination is RoHS-compliant matte tin over nickel over phosphor bronze. The MSS5131-183 variant has an inductance of 18 µH ±20%, a DC resistance of 0.120 Ω max, a saturation current of 0.72 A at 30% drop, and an RMS current rating of 1.4 A at 40°C temperature rise. Tape and reel packaging options include 600 per 7-inch reel or 2500 per 13-inch reel.
Coilcraft MSS5131 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
Need parts for space, military or other critical applications?
See Coilcraft ST480PNA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS5131-183 MSS5131-183MLC |
| Product Name | MSS5131 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 18 microH |
| DCR | 0.1200 ohms |