The Coilcraft MSS7341 Series consists of shielded surface-mount power inductors with a 6.6 × 6.6 mm footprint and 4.1 mm height, designed for high-efficiency power applications. The parts are AEC-Q200 qualified, operate over an ambient temperature range of -40°C to +85°C, and have a maximum part temperature of +125°C. They feature a ferrite core, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and are packaged in 300/7 or 1200/13\" tape-and-reel formats. The MSS7341-823MLD variant has an inductance of 82 µH with a 20% tolerance, a DC resistance of 0.257 Ω typ and 0.290 Ω max, a saturation current of 0.57 A at 30% inductance drop, and a rated RMS current of 1.00 A for a 20°C rise or 1.25 A for a 40°C rise. The self-resonant frequency is 8.5 MHz.
Coilcraft MSS7341 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7341-823 MSS7341-823MLD |
| Product Name | MSS7341 Series Shielded Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 82 microH |
| Inductance Tolerance | 20 (+/- %) |