Coilcraft, Inc. Fixed Inductors - MSS7341T-153MLD MSS7341T-153MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160494-MSS7341T-153 MLD Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 15 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 26 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 55 mΩ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 3 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160494-MSS7341T-153 MLD Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 15 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 26 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 55 mΩ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 3 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS7341T-153MLD - 1160494-MSS7341T-153MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS7341T-153MLD
1160494-MSS7341T-153MLD
Fixed Inductors - MSS7341T-153MLD 1160494-MSS7341T-153MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160494-MSS7341T-153 MLD Termination: SMD/SMT Length: 7.3 mm Shielding: Shielded Inductance: 15 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 26 MHz Height: 4.1 mm Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 55 mΩ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 3 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160494-MSS7341T-153MLD
Termination: SMD/SMT
Length: 7.3 mm
Shielding: Shielded
Inductance: 15 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 26 MHz
Height: 4.1 mm
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 55 mΩ
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 3 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1160494-MSS7341T-153MLD
Product Name Fixed Inductors - MSS7341T-153MLD
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N6 016008C-3N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details