The PFD2015 series consists of miniature, shielded coupled inductors with a 2.2 × 1.45 mm footprint and 1.5 mm height, designed for flyback, SEPIC, Zeta, and multi-output buck converters. The PFD2015-122MEC variant has a 1.2 µH inductance per winding, a DC resistance of 0.175 Ω per winding, a saturation current of 1.05 A at 20% inductance drop, and an RMS current rating of 1.06 A for one winding. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, meets AEC-Q200 standards at +85°C, is RoHS compliant and halogen-free, and is packaged in 7″ machine-ready reels of 2000 units. Winding-to-winding isolation is 250 Vrms for one minute.
Coilcraft PFD2015 Series of miniature 1:1 coupled power inductors are used as low-power isolation transformers in SEPIC applications, or as common mode chokes. A wide range of inductance values means a large selection of bandwidths, all with low insertion loss.
Our PFD2015 Series miniature common mode chokes provide both common mode and differential mode filtering in a single device that measures just 2.29 x 1.52 x 1.5 mm. They are ideal for use in both power line and signal line applications, providing 250 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Our PFD2015 Series miniature common mode chokes provide both common mode and differential mode filtering in a single device that measures just 2.29 x 1.52 x 1.5 mm. They are ideal for use in both power line and signal line applications, providing 250 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PFD2015-122 PFD2015-122MEC , PFD2015-122MRC | PFD2015-122 PFD2015-122MEC , PFD2015-122MRC | PFD2015-122 PFD2015-122MEC , PFD2015-122MRC |
| Product Name | PFD2015 Series Coupled Power Inductors | PFD2015 Series Miniature Common Mode Chokes | PFD2015 Series Miniature Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke |
| Inductance Range | 1.2 microH | 0.9600 microH | 0.9600 microH |
| DCR | 0.1800 ohms | 0.1750 ohms | 0.1750 ohms |