The Coilcraft MSS7331 series consists of shielded surface-mount power inductors with a 7.0 × 7.0 mm footprint and 3.1 mm height, designed for high-current applications in automotive and general-purpose circuits. The parts feature a ferrite core, RoHS-compliant matte tin terminations, and meet AEC-Q200 Grade 3 requirements for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. The MSS7331-862MLC variant has an inductance of 8.6 µH ±20%, a typical DCR of 0.038 Ω, a saturation current of 1.6 A at 30% inductance drop, and an RMS current rating of 2.5 A at 40°C temperature rise. The component supports up to three reflows at 260°C and has an MSL rating of 1. Packaging is available on 7" reels with 350 parts per reel.
Coilcraft MSS7331 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7331-862 MSS7331-862MLC |
| Product Name | MSS7331 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 8.6 microH |
| DCR | 0.0480 ohms |