Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors MSS7341-474MLD

Description
Win Source Part Number: 987721-MSS7341-474ML D Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS7341 Package: Strip Shielding: Shielded Inductance: 470 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 3MHz Package / Case: Nonstandard DC Resistance (DCR): 1.45Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 570 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS7341-474MLD Current - Saturation (Isat): 320mA
Request a Quote Datasheet
Description
Win Source Part Number: 987721-MSS7341-474ML D Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS7341 Package: Strip Shielding: Shielded Inductance: 470 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 3MHz Package / Case: Nonstandard DC Resistance (DCR): 1.45Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 570 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS7341-474MLD Current - Saturation (Isat): 320mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
987721-MSS7341-474MLD
Inductors, Coils, Chokes - Fixed Inductors 987721-MSS7341-474MLD
Win Source Part Number: 987721-MSS7341-474ML D Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS7341 Package: Strip Shielding: Shielded Inductance: 470 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 3MHz Package / Case: Nonstandard DC Resistance (DCR): 1.45Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 570 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS7341-474MLD Current - Saturation (Isat): 320mA

Win Source Part Number: 987721-MSS7341-474MLD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MSS7341
Package: Strip
Shielding: Shielded
Inductance: 470 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.45Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 570 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-MSS7341-474MLD
Current - Saturation (Isat): 320mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 987721-MSS7341-474MLD
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details