Coilcraft, Inc. 0.5A Inductor and Choke PDLF4500LC

Description
Data Line Filter, 4 Function(s), 0.5A, ROHS COMPLIANT PACKAGE-8 Product overview: PDLF4500LC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PDLF4500LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Data Line Filter, 4 Function(s), 0.5A, ROHS COMPLIANT PACKAGE-8 Product overview: PDLF4500LC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PDLF4500LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5A Inductor and Choke - 839-PDLF4500LC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5A Inductor and Choke
839-PDLF4500LC
0.5A Inductor and Choke 839-PDLF4500LC
Data Line Filter, 4 Function(s), 0.5A, ROHS COMPLIANT PACKAGE-8 Product overview: PDLF4500LC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PDLF4500LC can be used for catalog matching and distributor lookup.

Data Line Filter, 4 Function(s), 0.5A, ROHS COMPLIANT PACKAGE-8 Product overview: PDLF4500LC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PDLF4500LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 839-PDLF4500LC
Product Name 0.5A Inductor and Choke
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1340170-BMB2A1000LN2 - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.3000 ohms
Rated DC Current 350 milliamps
View Details
4 suppliers
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details