Coilcraft, Inc. Fixed Inductors - MSS7341-123MLD MSS7341-123MLD

Description
Manufacturer: Coilcraft Win Source Part Number: 1227715-MSS7341-123M LD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1227715-MSS7341-123M LD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MSS7341-123MLD
1227715-MSS7341-123MLD
Fixed Inductors - MSS7341-123MLD 1227715-MSS7341-123MLD
Manufacturer: Coilcraft Win Source Part Number: 1227715-MSS7341-123M LD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 1227715-MSS7341-123MLD
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 12uH 100KHz 3.3A Inductor and Choke - 71-MSS7341-123MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 12uH 100KHz 3.3A Inductor and Choke
71-MSS7341-123MLD
Automotive 12uH 100KHz 3.3A Inductor and Choke 71-MSS7341-123MLD
Inductor Power Shielded Wirewound 12uH 20% 100KHz Ferrite 3.3A 0.05Ohm DCR Automotive T/R Product overview: MSS7341-123MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 3.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-123MLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 12uH 20% 100KHz Ferrite 3.3A 0.05Ohm DCR Automotive T/R Product overview: MSS7341-123MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 3.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-123MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1227715-MSS7341-123MLD 71-MSS7341-123MLD
Product Name Fixed Inductors - MSS7341-123MLD Automotive 12uH 100KHz 3.3A Inductor and Choke
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details