The PFL2015-682MEC is a shielded power inductor in a 0805-sized package measuring 2.0 mm by 1.5 mm by 1.45 mm, designed for high-density surface-mount applications. It has an inductance of 6.8 µH with ±20% tolerance, a DC resistance of 340 mΩ maximum, a saturation current of 380 mA at 10% inductance drop, and a rated current of 520 mA for a 20°C rise or 680 mA for a 40°C rise from ambient. The component is AEC-Q200 qualified, operates from -40°C to +125°C ambient with a maximum part temperature of +140°C, and is RoHS compliant and halogen-free. It features a composite core and is supplied on a 7-inch reel in EIA-481 embossed plastic tape. The termination is matte tin over nickel over silver-platinum-glas
PFL2015 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PFL2015-682 PFL2015-682MEC |
| Product Name | PFL2015 Series Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 6.8 microH |
| DCR | 0.4000 ohms |