The Coilcraft PCV-0 Series are vertical-mount, unshielded power chokes with open core construction for high saturation current and 130°C class insulation. The PCV-0-472-10L has an inductance of 4.7 µH ±15%, a rated current of 11.9 A, and a DC resistance of 0.012 Ω max. It measures 12.7 mm by 25.4 mm by 10.7 mm and weighs 7.5 g. Its terminations are tin-silver (96.5/3.5) over copper, and it is rated for operation from -40°C to +85°C ambient with 40°C rise at Irms. The part qualifies for AEC-Q200 at 85°C.
Coilcraft’s PCV-0 Series of high-current, radial-lead unshielded inductors are vertical-mount power chokes which have an open magnetic flux path for high current handling without saturation and have 130°C class insulation.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PCV-0-472-10 PCV-0-472-10L |
| Product Name | PCV-0 Series Vertical Mount Power Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 4.7 microH |