Coilcraft, Inc. Automotive 6.2uH 100KHz 4.3A Inductor and Choke MSS7341-622NLD

Description
Inductor Power Shielded Wirewound 6.2uH 30% 100KHz Ferrite 4.3A 0.027Ohm DCR Automotive T/R Product overview: MSS7341-622NLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.2uH, 100KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.2uH, 100KHz, 4.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-622NLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 6.2uH 30% 100KHz Ferrite 4.3A 0.027Ohm DCR Automotive T/R Product overview: MSS7341-622NLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.2uH, 100KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.2uH, 100KHz, 4.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-622NLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6.2uH 100KHz 4.3A Inductor and Choke - 71-MSS7341-622NLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.2uH 100KHz 4.3A Inductor and Choke
71-MSS7341-622NLD
Automotive 6.2uH 100KHz 4.3A Inductor and Choke 71-MSS7341-622NLD
Inductor Power Shielded Wirewound 6.2uH 30% 100KHz Ferrite 4.3A 0.027Ohm DCR Automotive T/R Product overview: MSS7341-622NLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.2uH, 100KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.2uH, 100KHz, 4.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-622NLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.2uH 30% 100KHz Ferrite 4.3A 0.027Ohm DCR Automotive T/R Product overview: MSS7341-622NLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.2uH, 100KHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.2uH, 100KHz, 4.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-622NLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
969468-MSS7341-622NLD
Inductors, Coils, Chokes - Fixed Inductors 969468-MSS7341-622NLD
Win Source Part Number: 969468-MSS7341-622NL D Category: Inductors, Coils, Chokes>Fixed Inductors Series: MSS7341 Package: Strip Shielding: Shielded Inductance: 6.2 µH Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 42MHz Package / Case: Nonstandard DC Resistance (DCR): 27mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-MSS7341-622NLD Current - Saturation (Isat): 2.98A

Win Source Part Number: 969468-MSS7341-622NLD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MSS7341
Package: Strip
Shielding: Shielded
Inductance: 6.2 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 42MHz
Package / Case: Nonstandard
DC Resistance (DCR): 27mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-MSS7341-622NLD
Current - Saturation (Isat): 2.98A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS7341-622NLD 969468-MSS7341-622NLD
Product Name Automotive 6.2uH 100KHz 4.3A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Tolerance 30 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers