Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004414-MSS6132-683M
Termination: SMD/SMT
Length: 6.1 mm
Shielding: Shielded
Inductance: 68 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 12 MHz
Height: 3.2 mm
Width: 6.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 410 mΩ
Alternative Parts (Cross-Reference): VLS5045EX-680M; SRN6045-680M; SRR7032-680M; VLS6045EX-680M; SLF7032T-680MR59-2PF
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1004414-MSS6132-683MLB |
| Product Name | Fixed Inductors - MSS6132-683MLB |
| Mounting Option | Surface Mount Technology |
| Technology | Standard |
| Core Material | Ferrite |
| Configuration | Fixed |