The PFL1008-103 is a shielded power inductor with an inductance of 10 µH, a DC resistance of 2.30 Ω typical and 2.76 Ω maximum, a saturation current of 80 mA at 30% inductance drop, and a self-resonant frequency of 30 MHz. It is rated for a maximum ambient temperature of 125°C and a maximum part temperature of 140°C, with a current rating of 150 mA at 125°C. The component measures 1.1 x 1.0 x 0.71 mm and is packaged on a 7-inch reel with 2000 units per reel. It is AEC-Q200 qualified, RoHS compliant, halogen free, and has a moisture sensitivity level of 1. The inductor uses a composite core and is designed for broadband bias and PoC applications.
The PFL1008 is an ultra-small, molded power inductor series designed for high-density applications. The components feature soft saturation characteristics for functionality during high peak currents and magnetic shielding to minimize EMI in compact layouts. These inductors are specified for use in automotive systems and other space-constrained electronics.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PFL1008-103 |
| Product Name | PFL1008 Series Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 10 microH |
| DCR | 2.76 ohms |