The Coilcraft MSS7341T series consists of AEC-Q200 qualified, shielded surface-mount power inductors designed for high ambient temperatures up to 125°C, with a maximum part temperature of +165°C. The inductors feature a ferrite core, low DCR, and excellent current handling. The MSS7341T-273ML variant has an inductance of 27 µH with a 20% tolerance, a DC resistance of 0.091 Ω typical and 0.109 Ω maximum, and an Irms current of 1.50 A for a 40°C temperature rise. It is packaged in 13" reels with EIA-481 embossed plastic tape. The physical dimensions are 7.10 mm x 6.60 mm x 2.50 mm, excluding terminations. The component is RoHS compliant with matte tin over nickel over phosphor bronze terminations and has a moisture sensitivity level of 1. It supports three reflow cycles at 260°C and is rated for storage temperatures from -40°C to +165°C.
Coilcraft MSS7341T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7341T-273 MSS7341T-273MLD |
| Product Name | MSS7341T Series High Temperature Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 27 microH |
| DCR | 0.1100 ohms |