The PCV-2-184-05L is a vertical-mount power choke with an inductance of 180 µH ±10%, a rated current of 4.0 A, and a maximum DC resistance of 0.092 Ω. It features a ferrite bobbin core with open construction for high saturation current, 130°C class insulation, and tin-silver over copper terminations. Its dimensions are 20.32 mm × 22.86 mm × 14.73 mm (A × B × C) with a height of 2.95 mm (E min) and a weight of 25.1 g. It operates within an ambient temperature range of -40°C to +85°C with Irms current and meets AEC-Q200+85°C qualifications.
Coilcraft’s PCV-2 Series of high-current, radial-lead unshielded inductors are vertical-mount power chokes which have an open magnetic flux path for high current handling without saturation and have 130°C class insulation.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PCV-2-184-05 |
| Product Name | PCV-2 Series Vertical Mount Power Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 180 microH |