Coilcraft, Inc. Fixed Inductors - MSS5131-222MLB MSS5131-222MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009502-MSS5131-222M LB Packaging: Cut Tape Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 65 MHz Height: 3.1 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 20 mΩ Alternative Parts (Cross-Reference): SRP7030-2R2M; SRP7028A-2R2M; SRP7030-2R2FM; SPM6530T-2R2M; FDSD0630-H-2R2M=P3; ASPI-0615FS-2R2N-T2M SS5131222MLB; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 3.3 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.3 A Saturation Current: 1.76 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009502-MSS5131-222M LB Packaging: Cut Tape Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 65 MHz Height: 3.1 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 20 mΩ Alternative Parts (Cross-Reference): SRP7030-2R2M; SRP7028A-2R2M; SRP7030-2R2FM; SPM6530T-2R2M; FDSD0630-H-2R2M=P3; ASPI-0615FS-2R2N-T2M SS5131222MLB; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 3.3 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.3 A Saturation Current: 1.76 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS5131-222MLB - 1009502-MSS5131-222MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS5131-222MLB
1009502-MSS5131-222MLB
Fixed Inductors - MSS5131-222MLB 1009502-MSS5131-222MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009502-MSS5131-222M LB Packaging: Cut Tape Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 65 MHz Height: 3.1 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 20 mΩ Alternative Parts (Cross-Reference): SRP7030-2R2M; SRP7028A-2R2M; SRP7030-2R2FM; SPM6530T-2R2M; FDSD0630-H-2R2M=P3; ASPI-0615FS-2R2N-T2M SS5131222MLB; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 3.3 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.3 A Saturation Current: 1.76 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009502-MSS5131-222MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 5.1 mm
Shielding: Shielded
Inductance: 2.2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 65 MHz
Height: 3.1 mm
Width: 5.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 20 mΩ
Alternative Parts (Cross-Reference): SRP7030-2R2M; SRP7028A-2R2M; SRP7030-2R2FM; SPM6530T-2R2M; FDSD0630-H-2R2M=P3; ASPI-0615FS-2R2N-T2MSS5131222MLB;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 3.3 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 3.3 A
Saturation Current: 1.76 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1009502-MSS5131-222MLB
Product Name Fixed Inductors - MSS5131-222MLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 0402CS-12NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details