The Coilcraft MSS6122-473MLC is a shielded surface-mount power inductor with a 6.1 × 6.1 mm footprint and 2.2 mm height, featuring a ferrite core and RoHS-compliant matte tin terminations. It has an inductance of 47 µH ±20%, a DCR of 0.680 Ω, a saturated current of 0.47 A at 30% drop, and an RMS current rating of 0.90 A at a 40°C temperature rise. The component operates from -40°C to +85°C ambient with a maximum part temperature of +125°C and meets AEC-Q200 Grade 3. It is packaged in 500-reel formats with 16 mm wide embossed plastic tape.
Coilcraft MSS6122 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS6122-473 MSS6122-473MLC |
| Product Name | MSS6122 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 47 microH |
| DCR | 0.6800 ohms |