The Coilcraft MSS7341 series comprises shielded surface-mount power inductors with a 6.6 × 6.6 mm footprint and 4.1 mm height, featuring low DCR and AEC-Q200 qualification for automotive applications. The ferrite core design provides stable inductance under DC bias, with programmable temperature rise and saturation current performance. The part supports reflow soldering up to three times at +260°C and meets MSL 1 moisture sensitivity standards. Termination is RoHS compliant matte tin over nickel over phosphor bronze. Packaging is available on 7" or 13" reels with embossed plastic tape. The MSS7341-474MLD variant offers 47 µH with ±20% tolerance, 1.21 Ω typical DCR, 1.50 A RMS current at 40°C rise, and a saturation current of 0.24 A for a 30% inductance drop.
Coilcraft MSS7341 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS7341-474 MSS7341-474MLD |
| Product Name | MSS7341 Series Shielded Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 470 microH |
| Inductance Tolerance | 20 (+/- %) |