Coilcraft, Inc. Automotive 3.3uH 100KHz 5A Inductor and Choke MSS7341-332NLD

Description
Inductor Power Shielded Wirewound 3.3uH 30% 100KHz Ferrite 5A 0.018Ohm DCR Automotive T/R Product overview: MSS7341-332NLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-332NLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 3.3uH 30% 100KHz Ferrite 5A 0.018Ohm DCR Automotive T/R Product overview: MSS7341-332NLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-332NLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3uH 100KHz 5A Inductor and Choke - 71-MSS7341-332NLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 100KHz 5A Inductor and Choke
71-MSS7341-332NLD
Automotive 3.3uH 100KHz 5A Inductor and Choke 71-MSS7341-332NLD
Inductor Power Shielded Wirewound 3.3uH 30% 100KHz Ferrite 5A 0.018Ohm DCR Automotive T/R Product overview: MSS7341-332NLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-332NLD can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 30% 100KHz Ferrite 5A 0.018Ohm DCR Automotive T/R Product overview: MSS7341-332NLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MSS7341-332NLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MSS7341-332NLD
831760-MSS7341-332NLD
Fixed Inductors - MSS7341-332NLD 831760-MSS7341-332NLD
Manufacturer: Coilcraft Win Source Part Number: 831760-MSS7341-332NL D Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 831760-MSS7341-332NLD
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MSS7341-332NLD 831760-MSS7341-332NLD
Product Name Automotive 3.3uH 100KHz 5A Inductor and Choke Fixed Inductors - MSS7341-332NLD
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.027uH 250MHz 0.6A Inductor and Choke - 71-0603CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details