RS Components, Ltd. Datasheets for Saw Blades

Saw blades are cutting implements used in conjunction with saws and other cutters.
Saw Blades: Learn more

Product Name Notes
• 10 replacement blades for Hacksaws ,• Size: 150 mm / 6 Inch Blade Length = 150 mm
A general purpose, easy to handle saw, for use on a wide range of materials . The compass saw is ideal for use in awkward to reach areas, or where...
A hacksaw blade with a tungsten carbide grit edge for the cutting of awkward materials such as iron, steel, tile, brick, glass etc Blade Length = 300 mm Material =...
A new range of reciprocating saw blades from Bosch that were designed for compact saws like their GSA line. They are Bi-Metal and designed with long life and great handling...
A new range of reciprocating saw blades from Bosch that were designed for compact saws like their GSA line. They are Bi-Metal for wood and metal with a side set,...
A pack of 3 Bi-Metal Hacksaw Blades from Irwin. These 300 mm long hacksaw blades are a must have purchase for any DIY tool kit. Blade Length = 300 mm...
A professional 6 piece set of Reciprocating Saw Blades from DeWalt. Featuring Tough Coat heat resistant blade coating, which increases the blade life. Bimetal construction combines HCS and HSS for...
A range of high quality, general purpose hacksaw blades, manufactured from high grade Sheffield steel to BS 1919:1993 and ISO 2336. Precision machined and heat treated. Flexible Bimetal HSS. A...
A selection of multi function tool accessories, suitable for use with 10.8V Multi-Cutter and L-Boxx, RS stock no 735-8738 Application = Ferrous metal, non-ferrous metal, wood Cutting Length = 28mm...
A selection of multi function tool accessories, suitable for use with 10.8V Multi-Cutter and L-Boxx, RS stock no 735-8738 Application = Non-ferrous metal Cutting Length = 20mm Tooth Pitch =...
A selection of multi function tool accessories, suitable for use with 10.8V Multi-Cutter and L-Boxx, RS stock no 735-8738 Application = Wood, Plastic Cutting Length = 85mm Tooth Pitch =...
A selection of multi function tool accessories, suitable for use with 10.8V Multi-Cutter and L-Boxx, RS stock no 735-8738 Application = Wood Cutting Length = 32mm Tooth Pitch = 1.4mm...
A selection of multi function tool accessories, suitable for use with 10.8V Multi-Cutter and L-Boxx, RS stock no 735-8738 Application = Wood Cutting Length = 32mm Tooth Pitch = 1.8mm...
All Hard HSS or flexible bi-metal general purpose hacksaw blades are designed to cut a wide variety of materials from aluminium to stainless steel. Blade length 300 mm. All Hard...
Bi-metal edged blades highly resistant to mechanical shocks and stress for use in power driven reciprocating hacksaw Blade Length = 300 mm Width = 28mm Blade Thickness = 1.25mm Number...
Bi-metal edged blades highly resistant to mechanical shocks and stress for use in power driven reciprocating hacksaw Blade Length = 350 mm Width = 28mm Blade Thickness = 1.25mm Number...
Bi-metal edged blades highly resistant to mechanical shocks and stress for use in power driven reciprocating hacksaw Blade Length = 350 mm Width = 35mm Blade Thickness = 1.6mm Number...
Bi-metal edged blades highly resistant to mechanical shocks and stress for use in power driven reciprocating hacksaw Blade Length = 400 mm Width = 35mm Blade Thickness = 1.6mm Number...
Bi-metal edged blades highly resistant to mechanical shocks and stress for use in power driven reciprocating hacksaw Blade Length = 450 mm Width = 38mm Blade Thickness = 1.6mm Number...
Bi-metal saw blades. Hardened steel teeth for 30 % faster cutting. Hardened steel teeth cutting edge, welded to the spring steel support for a longer service life. Blades are available...
Bimetal conastruction combines HCS and HSS for flexibility and durability . Universal shank with fit all major brands. Convienent and durable fliptop storage case Application = Ferrous Metal, Non-Ferrous Metal,...
Blade length 300mm. A virtually unbreakable, edge-hardened blade, which offers flexibility and safety. Manufactured entirely from ABC III high speed steel, these blades will cut through most types of steel...
Bosch Starlock best of cutting 5 piece set comprises of blades for cutting metal and wood. All the blades are designed for long life and come with Starlock. Blades in...
DeWalt extreme runtime poroton blade. Designed to be use with Flexvolt cordless alligator saws. Offers high performance, fast material removal and enhances durability doubling the blades life span. Application =...
DeWalt extreme runtime wood blade. Designed to be use with Flexvolt cordless alligator saws. Offers high performance, fast material removal and enhances durability doubling the blades life span. Application =...
Flexible sabre saw blades with milled and side set teeth. For making quick cuts in various materials Blade Length = 150 mm Number of Teeth per Inch = 10 -...
Flexible sabre saw blades with milled and side set teeth. For making quick cuts in various materials Blade Length = 150 mm Number of Teeth per Inch = 10 Material...
Flexible sabre saw blades with milled and side set teeth. For making quick cuts in various materials Blade Length = 150 mm Number of Teeth per Inch = 14 Material...
Flexible sabre saw blades with milled and side set teeth. For making quick cuts in various materials Blade Length = 150 mm Number of Teeth per Inch = 6 Material...
Flexible sabre saw blades with milled and side set teeth. For making quick cuts in various materials Blade Length = 300 mm Number of Teeth per Inch = 10 -...
For use with Makita JR3000 variable speed reciprocating saw Application = Ferrous Metal, Non-Ferrous Metal, Wood Cutting Length = 150mm Number of Teeth per Inch = 14 Bimetal = Yes...
For use with Makita JR3000 variable speed reciprocating saw Application = Ferrous Metal, Non-Ferrous Metal Cutting Length = 150mm Number of Teeth per Inch = 24 Bimetal = Yes
For use with Makita JR3000 variable speed reciprocating saw Application = Wood Cutting Length = 305mm
Hacksaw Blade Bi-Hard Cobalt particularly suited to maintenance operations and site work. Their flexibility and hardness guarantee a long life cycle for all types of sawing (thin sheet metal, hard...
Improved performance and precision-ground teeth. Bi-metal blades for all material and types of cut. Specially developed for cutting metal. Standard (ST) shape for fast and aggressive straight cuts. Slope (SL)...
IRWIN HACKSAW Blade 12" 24T 5PK - Manual Saws & Planers - Hacksaw Blades
IRWIN XPERT BOWSAW BLADE DRY WOOD - Manual Saws & Planers - Hacksaw Blades
IRWIN XPERT BOWSAW BLADE GREEN WOOD - Manual Saws & Planers - Hacksaw Blades
Long life, high performance, Molybdenum HSS blades for power driven reciprocating hacksaws Blade Length = 300 mm Width = 25mm Blade Thickness = 1.25mm Number of Teeth per Inch =...
Long life, high performance, Molybdenum HSS blades for power driven reciprocating hacksaws Blade Length = 350 mm Width = 25mm Blade Thickness = 1.25mm Number of Teeth per Inch =...
Long life, high performance, Molybdenum HSS blades for power driven reciprocating hacksaws Blade Length = 350 mm Width = 32mm Blade Thickness = 1.6mm Number of Teeth per Inch =...
Long life, high performance, Molybdenum HSS blades for power driven reciprocating hacksaws Blade Length = 400 mm Width = 32mm Blade Thickness = 1.6mm Number of Teeth per Inch =...
Long life, high performance, Molybdenum HSS blades for power driven reciprocating hacksaws Blade Length = 450 mm Width = 32mm Blade Thickness = 1.6mm Number of Teeth per Inch =...
Packet of 5 saw blades (Pk5) - Power Tool Accessories & Drill Bits - Reciprocating Saw Blades
Powerful multi-purpose tool for sawing, splitting and grinding. Oscillation principle with an oscillation circuit of 2.8°. Electronics let you easily control the speed. Small, ergonomic housing with soft grip. General...
Replacement saw blades for wood and metal cutting with the Dremel Moto Saw 788-7295 6, 7 and 10 teeth per cm. Length 100 mm Application = PVC, Sheet Metal, Wood...
The XR extreme 13 piece reciprocating saw blade set from DeWalt. These bi-metals saw that blades are designed for the Flexvolt reciprocating saw. Coated in a special tough coat finish...
The XR extreme 5 piece reciprocating saw blade set from DeWalt. These bi-metals saw that blades are designed for the Flexvolt reciprocating saw. Coated in a special tough coat finish...
The XR extreme 8 piece reciprocating saw blade set from DeWalt. These bi-metals saw that blades are designed for the Flexvolt reciprocating saw. Coated in a special tough coat finish...