RS Components, Ltd. Datasheets for Industrial Pins

Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more

Product Name Notes
A range of Imperial size split (cotter) pins made from carbon steel and zinc plated to BS1574. Available in individual sizes or as a kit containing quantities of each of...
A range of Imperial size split (cotter) pins made from carbon steel and zinc plated to BS1574. Diameter = 1/16in Length = 1in Material = Steel Finish = Bright Zinc...
A range of Imperial size split (cotter) pins made from carbon steel and zinc plated to BS1574. Diameter = 1/32in Length = 3/4in Material = Steel Finish = Bright Zinc...
A range of Imperial size split (cotter) pins made from carbon steel and zinc plated to BS1574. Diameter = 1/8in Length = 1-3/4in Material = Steel Finish = Bright Zinc...
A range of Imperial size split (cotter) pins made from carbon steel and zinc plated to BS1574. Diameter = 3/32in Length = 1-1/2in Material = Steel Finish = Bright Zinc...
A range of Imperial size split (cotter) pins made from carbon steel and zinc plated to BS1574. Diameter = 3/64in Length = 1in Material = Steel Finish = Bright Zinc...
A range of Imperial size split (cotter) pins made from carbon steel and zinc plated to BS1574. Diameter = 5/32in Length = 2in Material = Steel Finish = Bright Zinc...
A range of Imperial size split (cotter) pins made from carbon steel and zinc plated to BS1574. Diameter = 5/64in Length = 1-1/4in Material = Steel Finish = Bright Zinc...
Available in blackened steel with nitrided plunger or stainless steel with nickel plated plunger and plastic lever cover cap (with locknut version only). Cam action allows locking pin to protrude...
Basic indexing plunger with pull/lift ring. Body zinc plated steel, plunger stainless steel. Small, low cost indexing solution. Not suitable for high precision indexing applications Type = Index Plunger Body...
For positioning operations on a range of equipment. Available in both standard form and flat plate version for fixing to thinner panels by either screws or rivets. Available with or...
Hardened plunger. For applications where precision positioning is needed, such as rotary indexing heads Type = Index Plunger Body Material = Nickel Plated Stainless Steel Thread Size = M10 Length...
Hardened plunger. For applications where precision positioning is needed, such as rotary indexing heads Type = Index Plunger Body Material = Nickel Plated Stainless Steel Thread Size = M12 Length...
Hardened plunger. For applications where precision positioning is needed, such as rotary indexing heads Type = Index Plunger Body Material = Nickel Plated Stainless Steel Thread Size = M16 Length...
Hardened plunger. For applications where precision positioning is needed, such as rotary indexing heads Type = Index Plunger Body Material = Steel Thread Size = M10 Length = 51mm
Hardened plunger. For applications where precision positioning is needed, such as rotary indexing heads Type = Index Plunger Body Material = Steel Thread Size = M12 Length = 61mm
Hardened plunger. For applications where precision positioning is needed, such as rotary indexing heads Type = Index Plunger Body Material = Steel Thread Size = M16 Length = 75.5mm
Ideal for applications where a pre-defined positional stop is required or positioning a workpiece against a datum face. Threaded body has a screwdriver slot. Available in either a black oxide...
Plunger 4mm diam x 5mm long pin - Screws & Bolts - Index Bolts
Plunger 5mm diam x 5mm long pin - Screws & Bolts - Index Bolts
Plunger 6mm diam x 7mm long pin - Screws & Bolts - Index Bolts
Plunger 7mm diam x 7mm long pin - Screws & Bolts - Index Bolts
Provides quick release for sliding parts. To operate, simply pull the aluminium knob to retract the steel stud. To hold the stud in the retracted position, rotate the head 90°,...
Slotted Spring Tension Pins consist of a single coil of spring steel with an open slot which enables the pin to reduce in diameter as it is driven into a...
The lightweight PMT.100 with threaded body index plungers from Elesa-Clayton have been designed to prevent any change in the locking position because of lateral forces. The Special glass-fibre reinforced polyamide-based...
The RS Pro spring loaded index plungers with rest position are an excellent choice for locating, positioning and fast adjustment of your tables, platforms and fixtures. Type = Index Plunger...
Use where positioning operations are required. M10 x 1mm pitch thread, available in Zinc Plated Steel and Stainless Steel, M12 available in Zinc Plated Steel. Available in two sizes either...