RS Components, Ltd. Datasheets for Lampholders
Lampholders are mechanical devices that support lamps and connect them to electrical circuits. They hold light bulbs and make electrical contact to provide a bulb with power.
Lampholders: Learn more
Product Name | Notes |
---|---|
2 pin double format lampholder,10-13W - Lighting Components & Accessories - Lampholders | |
2 pin snap-fit mount 2D lampholder,16W - Lighting Components & Accessories - Lampholders | |
2pin double format compact lampholder18W - Lighting Components & Accessories - Lampholders | |
2pin double format compact lampholder26W - Lighting Components & Accessories - Lampholders | |
4 pin double format lampholder,10-13W - Lighting Components & Accessories - Lampholders | |
4P. Holder type 2G7 for 5, 7, 9 and 11 W. Made from white plastic. With cable grip 0.6-1.0 mm. 2 fixing holes M4 screw. Supported Lamp Type = Fluorescent... | |
4pin double format compact lampholder18W - Lighting Components & Accessories - Lampholders | |
4pin double format compact lampholder26W - Lighting Components & Accessories - Lampholders | |
877 Series,The nickel plated brass body is supplied with a solder tag, fixing nut and washer. Electrical connections are made via two insulated solder terminals.The caps construction is a nickel... | |
A ceramic G12 lampholder for single ended metal halide lamps up to 150W Supported Lamp Type = Fluorescent Base = G12 Material = Ceramic/PPS Fixing Method = Screw Wattage =... | |
A dichroic spring clip base lamp holder for GU5-3 lamps. This halogen lamp holder has specially designed entry holes to make it easier to insert your lamp and will also... | |
A moulded E27 lampholder suitable for screw-on, screw-in or snap-in fixing. VDE approved Supported Lamp Type = GLS Base = E27 Mount Type = Screw Material = Plastic Fixing Method... | |
A moulded E27 lampholder suitable for screw-on, screw-in or snap-in fixing. VDE approved Supported Lamp Type = GLS Base = ES Lamp Size = E27 Mount Type = Screw Material... | |
A moulded plastic bottom-wiring surface-mounting BC (B22) lampholder. A suitable protection shroud is also available which snaps onto the front of the lampholder. Base = BC Mount Type = Shroud... | |
A moulded plastic bottom-wiring surface-mounting BC (B22) lampholder. A suitable protection shroud is also available which snaps onto the front of the lampholder. Supported Lamp Type = GLS Base =... | |
A range of BJB white Fluorescent snap fit lampholders for indoor use with a maximum operating temperature of 130° C and a maximum acceptable temperature for the rear of the... | |
A range of indicator mounting accessories designed for use with the Banner EZ-LIGHT series of indicators. Lamp Type = LED | |
A range of indicator mounting accessories designed for use with the Banner EZ-LIGHT series of indicators. Lamp Type = LED Length = 150 mm | |
A range of lamp holders and sockets from JKL Components, designed for automotive-type LED lamps. They are suitable for use in replacement LED lamp applications. This range of sockets include,... | |
A range of white BJB fluorescent lampholders with a maximum operating temperature of 110° C suitable for indoor use. Supported Lamp Type = Fluorescent Base = G13 Lamp Size =... | |
A range of white BJB fluorescent starter holders with integral spacer for indoor use. Material = PC Fixing Method = Snap-Fit Number of Pins = 2 Wattage = 660 W... | |
A range of White BJB T8/T12 fluorescent lamp holders with push fit mounting for enclosed cut-outs. These snap-fit lamp holders are designed for the best possible fit in the metal... | |
A range of white BJB unshunted, rotary locking T5 snap fit lampholders. Supported Lamp Type = Fluorescent Base = G5 Lamp Size = T5 Mount Type = Screw Material =... | |
A separate two-piece cradle support is available with adjustable support height. Suitable for use with 2G-11 tubes Supported Lamp Type = Compact Fluorescent Base = 2G11 Lamp Size = TC-L... | |
A separate two-piece cradle support is available with adjustable support height. Suitable for use with 2G-11 tubes Supported Lamp Type = Compact Fluorescent Base = 2G11 Mount Type = Screw... | |
A separate two-piece cradle support is available with adjustable support height. Suitable for use with PL-S lamps with G23 caps Supported Lamp Type = Compact Fluorescent Base = G23 Lamp... | |
A separate two-piece cradle support is available with adjustable support height. Suitable for use with PL-S lamps with G23 caps Supported Lamp Type = Compact Fluorescent Material = PBT Fixing... | |
Accessory rings for Lamp Sockets E14 (RS Stock no 220-3065) and E27 (Rs Stock no 220-3087) Base = E14 Mount Type = Screw Material = Thermosetting Resin Fixing Method =... | |
Accessory rings for Lamp Sockets E14 (RS Stock no 220-3065) and E27 (Rs Stock no 220-3087) Base = E27 Mount Type = Screw Material = Copper Alloy Fixing Method =... | |
B22D Lamp Holder. With Protection flange. White Porcelain casing. Nominal rating 2/250. Screw Terminals 0.5-2.5 square mm. Fixing holes for screws M3 Base = B22d Mount Type = Screw Material... | |
BC cap brass batten lampholder - Lighting Components & Accessories - Lampholders | |
BC cap brass switched lampholder,1/2in - Lighting Components & Accessories - Lampholders | |
BC cap brass switched lampholder,M10 - Lighting Components & Accessories - Lampholders | |
BC cap brass unswitched lampholder,1/2in - Lighting Components & Accessories - Lampholders | |
BC cap brass unswitched lampholder,M10 - Lighting Components & Accessories - Lampholders | |
Black polycarbonate lampholder and nylon fixing ring Lampholder Type = Panel Mount Lamp Base = BA9 Diameter = 17.7mm Length = 19 mm Panel Hole Diameter = 14.5mm Voltage Rating... | |
Black polycarbonate lampholder and nylon fixing ring Lampholder Type = Panel Mount Lamp Base = E10 Diameter = 17.7mm Length = 13.25 mm Panel Hole Diameter = 14.5mm Voltage Rating... | |
Black, thermohardening resin sockets for E14 and E27 bulbs, 60 W maximum, supplied as 3 pre-screwed parts. Copper alloy ferrule, cap with threaded M10 metal connector with stopper and anti-rotation... | |
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder lug termination for a quick and... | |
Chrome 17.5mm panel mount indicator base - Indicators & Indicator Components - Indicator Lampholders | |
Chromed bezel lamp holders. Rear access to lamp. Ratings: Max. voltage between contacts, 150 V, max. voltage between contacts and case 500 V, max Compatible with all our Transformer Indicator... | |
Chromed bezel lampholders, available with flat or domed lens. Rear access to lamp. Ratings: Max. voltage between contacts, 150V, max. voltage between contacts and case 500V, max. Compatible with all... | |
Connector with Protective cover. Without Fixing. Silicone Protective Cover. Lamp Diameter 26mm Supported Lamp Type = Fluorescent Base = G13 Lamp Size = T8 Material = PC Fixing Method =... | |
Connector with Protective cover. Without Fixing. Silicone Protective Cover. Lamp Diameter 26mm Supported Lamp Type = Fluorescent Base = G5 Lamp Size = T5 Material = PBT Fixing Method =... | |
DEMKO approved. Fixes with M 10 nipple. Max. +205 °C. Base = E27 | |
DEMKO approved. Fixes with M 10 nipple. Max. +205 °C. Base = E27 Material = Thermoplastic | |
Dialight 250 & 508 series panel mount indicator holders to fit the 507 series filament indicators. Lampholder Type = Datalamp Holder Termination Type = Solder Blade Diameter = 7.9mm Length... | |
Dialight 250 & 508 series panel mount indicator holders to fit the 507 series filament indicators. Lampholder Type = Datalamp Holder Termination Type = Solder Cup Diameter = 7.9mm Length... | |
Dialight 250 & 508 series panel mount indicator holders to fit the 507 series filament indicators. Lampholder Type = Datalamp Holder Termination Type = Turret Diameter = 7.9mm Length =... | |
Dialight incandescent lamp holders and lenses to the S-6 candelabra bulbs. Various sizes available. 6 to 250 V operation Diameter = 28.95mm Length = 23.68 mm Lamp Size = S6... | |
Dialight incandescent lamp holders and lenses to the S-6 candelabra bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Candelabra Screw Termination Type = Flush Screw Diameter... | |
Dialight incandescent lamp holders and lenses to the S-6 candelabra bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Candelabra Screw Termination Type = Flush Screw Length... | |
Dialight incandescent lamp holders and lenses to the S-6 candelabra bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Candelabra Screw Termination Type = Screw Diameter =... | |
Dialight incandescent lamp holders and lenses to the S-6 candelabra bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Candelabra Screw Termination Type = Screw Length =... | |
Dialight incandescent lamp holders and lenses to the S-6 candelabra bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Candelabra Screw Termination Type = Solder Diameter =... | |
Dialight incandescent lamp holders and lenses to the S-6 candelabra bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Double Contact Bayonet Termination Type = Screw Diameter... | |
Dialight incandescent lamp holders and lenses to the S-6 candelabra bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Miniature Bayonet Termination Type = Screw Diameter =... | |
Dialight incandescent lamp holders and lenses to the T-2 filamnet bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Midget Flange Termination Type = Solder Diameter =... | |
Dialight incandescent lamp holders and lenses to the T1-3/4 filament bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Midget Flange Termination Type = Solder Length =... | |
Dialight incandescent lamp holders and lenses to the T1-3/4 filament bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Miniature Bayonet Termination Type = Solder Diameter =... | |
Dialight incandescent lamp holders and lenses to the T1-3/4 filament bulbs. Various sizes available. 6 to 250 V operation Lampholder Type = Datalamp Holder Termination Type = Turret Series =... | |
Dialight incandescent lamp holders and lenses to the T1-3/4 filament bulbs. Various sizes available. 6 to 250 V operation Lens Colour = Red Lens Shape = Domed | |
Dialight incandescent lamp holders and lenses to the T3-1/4 bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Miniature Bayonet Diameter = 17.9mm Length = 30.5 mm... | |
Dialight incandescent lamp holders and lenses to the T3-1/4 bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Miniature Bayonet Termination Type = Screw Diameter = 14.3mm... | |
Dialight incandescent lamp holders and lenses to the T3-1/4 bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Miniature Bayonet Termination Type = Screw Diameter = 15.9mm... | |
Dialight incandescent lamp holders and lenses to the T3-1/4 bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Miniature Bayonet Termination Type = Screw Diameter = 20.6mm... | |
Dialight incandescent lamp holders and lenses to the T3-1/4 bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Miniature Bayonet Termination Type = Screw Length = 46... | |
Dialight incandescent lamp holders and lenses to the T3-1/4 bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Miniature Bayonet Termination Type = Solder Diameter = 20.6mm... | |
Dialight incandescent lamp holders and lenses to the T3-1/4 bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Miniature Bayonet Termination Type = Solder Length = 31.2... | |
Dialight incandescent lamp holders and lenses to the T3-1/4 bulbs. Various sizes available. 6 to 250 V operation Lamp Base = Miniature Bayonet Termination Type = Solder Length = 34... | |
Direct supply lampholders which can only be used with appropriately rated filament lamps at the voltage listed. This ensures greater safety/longer life than a mains filament lamp and superior illumination... | |
Drywall casings. DCL E27 socket + removable plug Length = 75 mm Width = 75 mm | |
E10 & BA9S Lampholders Lampholder Type = PCB Mount Lamp Base = BA9s Termination Type = PCB Pin Series = 0664 Mounting Type = PCB Mount | |
E10 & BA9S Lampholders Lampholder Type = PCB Mount Lamp Base = E10 Termination Type = PCB Pin Mounting Type = PCB Mount Series = 0666 | |
Enables easy removal of 10mm filament, neon and multi-chip LEDs Lamp Type = LED Lamp Base = BA9s, E10 Diameter = 10mm Length = 42 mm Lamp Size = 10... | |
End-cable replacement sockets, without ring and with cable grip. Automatic connection for rigid wires. 4 A - 100 W Base = E27 Mount Type = Cable Clamp Wattage = 100... | |
ES/E27 lamp holder for discharge lamps. Housing porcelaine. Screw fixing. Connection: screw terminal. For screws ISO 1207 - M4, ISO 1580 - M3. Starting voltage to 5 kV Supported Lamp... | |
Filament lamps fitted with an optic at one end. Ideal for applications in which a narrow, concentrated beam of light is required. Lamp Base = E10 Diameter = 9.5mm Length... | |
Foot screw mount starter lampholder - Lighting Components & Accessories - Lampholders | |
For halogen bulbs with the following holders:. G 4 - G 5.3 - G 6.35 - GY 6.35. GZ 4 - GX 5.3 - GZ 6.35. With nickel-plated brass contacts. | |
For halogen bulbs with the following holders:. G 6.35 - GX 6.35 - GY 6.35 - GZ-6.35. With nickel-plated brass contacts. Supported Lamp Type = Halogen Lamp Size = G6.35... | |
GZ10 lampholder which also fits GU10 lamps. Can also be used with insulating cap for M10 threaded mounting or non-retained applications Supported Lamp Type = Halogen Base = GZ10/GU10 Lamp... | |
GZ10 lampholder which also fits GU10 lamps. Can also be used with insulating cap for M10 threaded mounting or non-retained applications Supported Lamp Type = Halogen Base = GZ10/GU10 Mount... | |
Heat Resistant tails, live, neutral, loop-in and earth terminals. All MK lampholders are heat resistant to category T2 of BS EN 61184 and are therefore capable of operation with lamp... | |
HORIZONTAL PCB SOCKET - Lighting Components & Accessories - Lampholders | |
HORIZONTAL PCB SOCKET WITH RED LED - Lighting Components & Accessories - Lampholders | |
Integrated ballast allows permanent conversion of a fitting to a CFL lamp Fully threaded for use with shade ring. Energy class A3. Warm start within 1.5 seconds for longer lamp... | |
Lamp Grip For 3Sb2 - Lighting Components & Accessories - Lampholders | |
Lamp holder for low voltage halogen lamps, rated at 10A, 50V. The lamp holder should be fixed prior to use. Rear cable entry connection. Wires: Cu, tin-plated, 0.75 square mm,... | |
Lampholder constructed with a nickel-plated brass shell. Connections are made via solder tags. Lamp Base = BA9 Termination Type = Solder Tag Diameter = 10.3mm Length = 20 mm | |
Lampholder E10 with fixing bracket 62L - Indicators & Indicator Components - Indicator Lampholders | |
LAMPHOLDER FOR B22D 39X40 CERAMIC - Lighting Components & Accessories - Lampholders | |
Lampholder moulded from polycarbonate. Designed for mounting onto printed circuit boards via 2 rectangular solder pins (0.3 Ã 1.0mm). Lampholder Type = PCB Mount Lamp Base = Wedge Length =... | |
Lampholder moulded from polycarbonate. Designed for mounting onto printed circuit boards via 2 rectangular solder pins (0.3 Ã 1.0mm). Lampholder Type = PCB Mount Lamp Base = Wedge Termination Type... | |
Lampholder moulded from thermoplastic with 20% glass fibre. Designed for circuit board mounting contact is made to both sides of the circuit board via the lugs (for circuit board thickness... | |
Moulded E14 lampholder suitable for screw-on, snap-in or push-in fixing. A suitable M10x1 threaded snap-on insulating cover is available 293-1108. Both cover and lampholder are required for operation. Base =... | |
Moulded E14 lampholder suitable for screw-on, snap-in or push-in fixing. A suitable M10x1 threaded snap-on insulating cover is available 293-1108. Both cover and lampholder are required for operation. Supported Lamp... | |
mounting tool - Lighting Components & Accessories - Lampholders | |
Part of the Deta Ceiling Accessories range. This is a Straight Batten Holder - home office skirt, with clear ceiling rose base. This Deta Batten Holdercomes with a 10 year... | |
Part of the Deta Ceiling Accessories range. This new Pendant has an additional cover that clips in place, shielding any live wires and making it safe when decorating, as the... | |
Phenolic resin fittings for E10 and E14 lamps for panel mounting. Screw terminal connection. Lamp Base = E10 Mounting Type = Screw Mount Series = 0668 | |
Phenolic resin fittings for E10 and E14 lamps for panel mounting. Screw terminal connection. Lamp Base = SES/E14 Mounting Type = Screw Mount Series = 0669 | |
Plastic socket for 230 V bulb, 150 W maximum. Screw terminal connection, brass. Polyamide socket. Base = B22 Material = Plastic Fixing Method = Bayonet Wattage = 150 W | |
Plexo â 70 mm directional round lighting fixture with four direct end caps for straight or angled mount depending on cover position. Screw terminal connection. Uses: attics, stairwells, etc. For... | |
SBC cap brass unswitched lampholder,M10 - Lighting Components & Accessories - Lampholders | |
SBC cap brass unswitched lampholder1/2in - Lighting Components & Accessories - Lampholders | |
Screw socket for circline T 110 °C . Socket and support to take up a difference of 12 mm on the diameter of the circline. Thread size: M4 Supported Lamp... | |
Snap in pins with spring. Lamp base T8 / T12. T-Marking 130. Wiring: through the body. Max temperature at air pass rotor: 130°C. Max temperature at rear: 110C. Material: PC... | |
Snap-fit H/V mount starter holder - Lighting Components & Accessories - Lampholders | |
Snap-fit starter push-wire lampholder - Lighting Components & Accessories - Lampholders | |
Spring fittings for halogen tungsten bulbs. Aluminium body, insulating section in steatite, stainless steel coil spring. Available in screw version (5100 / SIV) or bracket version for panel mounting using... | |
T-3 1/4 Bayonet Lamp/LED Socket, Wired - Lighting Components & Accessories - Lampholders | |
T-3 1/4 Bayonet Lamp/LED Socket,Panel mt - Lighting Components & Accessories - Lampholders | |
T12 cap push-on screw fixing lampholder - Lighting Components & Accessories - Lampholders | |
T5 cap push on - Lighting Components & Accessories - Lampholders | |
T5 cap snapfit back mount lampholder - Lighting Components & Accessories - Lampholders | |
The 14 series comes as individual units allowing the operator to mix and match the components they wish to use. These units consist of an actuator and fixing nut. A... | |
The A6 series of pushbuttons and pilot devices from Idec. Features include snap action, double throw contacts. Ideal for such applications as PLC inputs, logic level switching or where space... | |
The AML series from Honeywell features a wide selection of pushbutton, rocker and toggle switches. They offer not only a wide selection of options such as solid state, electronic and... | |
The BJB with Red Button is a Vibration Proof Lamp Holder for 2G11 compact fluorescent lamps. The Lamp is inserted in the Lamp Holder from the side, pins and lamp... | |
The HW series from Idec offers internationally rated 22mm pilot lights. These pilot lights are IP20 fingersafe screw terminals and are IP65 Protected. Pilot lights are available in various colours... | |
The JKL T3 range of 1/4 wedge based sockets have been professionally designed to work with LED or incandescent wedge bulbs of size T3 1/4. These durable wedge based sockets... | |
The L6 series of pushbutton and pilot lights from Idec. The range consists of both standard and oversize heads, the larger buttons are ideal for gloved personnel and provide an... | |
The nickel plated brass body is supplied with an insulation washer, solder tag, fixing nut and washer. Electrical connections are made via the solder tag and body return.,The caps incorporate... | |
The Series 04 range is versatile and attractive switch range with IP65 sealing and a precise tactile switching action. This modular switch range can be mounted into a 22.5 mm... | |
The TW series from Idec features a traditional NEMA style switch. Modular construction with Snap-on contacts allows for great flexibility in configuration. Models include illuminated or non-illuminated pushbuttons, pilot lights,... | |
This halogen lampholder is designed for use with a 1000W R7s fitting, rated at 10A, 250V Supported Lamp Type = Halogen Base = R7s Mount Type = Screw Material =... | |
This metal halide lampholder is designed for use with a R7s fitting. Rated at 150W, 1000V, 5KV pulse-rated, the holder will accept a starting voltage up to 4·5kV Supported Lamp... | |
This porcelain lampholder from BJB is designed according to the appropriate national and international standards (VDE / IEC). This GES E40 lampholder works with discharge lamps e40. Screw fixing with... | |
Transformer lampholders designed to provide an output for a 6 V MES filament lamp which is isolated from the mains supply. This ensures greater safety/longer life than a mains filament... | |
Transformer lampholders designed to provide an output for a 6 V MES/MBC filament lamp which is isolated from the mains supply. This ensures greater safety/longer life than a mains filament... | |
Twin tungsten halogen lampholder designed for use with a 500W R7s fitting (118mm). Rated at 6A, 250V Screw fixing. Wires: Cu, nickel plated. 0.75 square mm, with ferrule. Insulation: PTFE. | |
Two lampholders designed to eliminate the access to live parts. The unique design ensures that the lamp must be fully inserted before the lampholder contacts become âliveâ. Manufactured in high... | |
VCC Instrument-Lite series indicator lamp holders are designed to house T2 or T3 1/4 miniature bayonet based lamps. The Instrument-Lite series lamp holders are a screw mounting into a 17... | |
VCC PCH series horizontal PCB mount LED holder for 5 mm round or rectangular shape LEDs with or without a flange. The PCH series can accept bi-lead or tri-lead LEDs... | |
VCC PCV series vertical PCB mount LED holder for 5 mm round or rectangular shape LEDs with or without a flange. The PCV series can accept bi-lead or tri-lead LEDs... | |
VERTICAL PCB SOCKET WITH GREEN LED - Lighting Components & Accessories - Lampholders | |
VERTICAL PCB SOCKET WITH RED LED - Lighting Components & Accessories - Lampholders | |
VERTICAL PCB SOCKET WITH YELLOW LED - Lighting Components & Accessories - Lampholders |