RS Components, Ltd. Datasheets for Network Transceivers

Network transceivers connect nodes and send and receive signals. In Ethernet networks, they are called medium access units (MAU).
Network Transceivers: Learn more

Product Name Notes
5 Gbps and 10 Gbps data rates support. Automatic LFPS De-Emphasis Control. Automatic Receiver Termination Detection. Integrated Input and Output Termination. 3.3 V (±5%) Power Supply (NB7NPQ701M). 1.8 V (±5%)...
Designed to connect to FTDI’s V2DIPx modules, as well as any USB Host interface (e.g. PC) to expand the number of interfaces that can be accessed downstream from a Host.
Differential (ECL) fanout buffers, clock drivers and signal drivers. Number of Transceivers = 2 Data Rate = 5 Gbit/s, 10 Gbit/s Protocols Supported = USB 3.1 Power Supply Type =...
Enhanced Hi Speed USB ULPI transceiver - Interface ICs - USB Transceivers
Enhanced Hi Speed USB ULPI transceiver - Interface ICs - USB Transceivers Delivery on production packaging - Reel. This product is non-returnable.
Enhanced USB 2.0 ULPI Transceiver QFN24 - Interface ICs - USB Transceivers
Enhanced USB 2.0 ULPI Transceiver QFN24 - Interface ICs - USB Transceivers Delivery on production packaging - Punnet. This product is non-returnable.
Full USB 2.0 ULPI Transceiver QFN32EP - Interface ICs - USB Transceivers
Full USB 2.0 ULPI Transceiver QFN32EP - Interface ICs - USB Transceivers Delivery on production packaging - Reel. This product is non-returnable.
Hi-Speed USB Transceiver with 1.8V ULP1 - Interface ICs - USB Transceivers
Hi-Speed USB Transceiver with 1.8V ULP1 - Interface ICs - USB Transceivers Delivery on production packaging - Punnet. This product is non-returnable.
IC, Fairchild, FUSB2805MLX - Interface ICs - USB Transceivers
IC, Fairchild, FUSB2805MLX - Interface ICs - USB Transceivers Delivery on production packaging - Reel. This product is non-returnable.
Single- and multi-port USB Transceiver ICs from Texas Instruments Number of Transceivers = 1 Data Rate = 1.5 Mbps, 12 Mbps Protocols Supported = USB 2.0, UTMI+ULPI 1.1 Power Supply...
Single- and multi-port USB Transceiver ICs from Texas Instruments Number of Transceivers = 1 Data Rate = 1.5 Mbps, 12 Mbps Protocols Supported = USB 2.0 Power Supply Type =...
Single- and multi-port USB Transceiver ICs from Texas Instruments Number of Transceivers = 5 Data Rate = 12Mbps Power Supply Type = Single ESD Protection = Yes Typical Single Supply...
Single- and multi-port USB Transceiver ICs from Texas Instruments Number of Transceivers = 5 Data Rate = 12Mbps Protocols Supported = USB 2.1 Power Supply Type = Single ESD Protection...
The USB334x family of devices from Microchip are Hi-Speed USB2.0 ULPI Transceivers that support USB-IF Battery Charging 1.2 (BC 1.2) specification. Number of Transceivers = 1 Protocols Supported = USB...
USB 2.0 to I2C/UART Converter GPIO DIP14 - Interface ICs - USB Transceivers
USB 2.0 to I2C/UART Converter GPIO DIP14 - Interface ICs - USB Transceivers Delivery on production packaging - Tube. This product is non-returnable.
USB 2.0 to I2C/UART Converter GPIO SO14 - Interface ICs - USB Transceivers
USB 2.0 to I2C/UART Converter GPIO SO14 - Interface ICs - USB Transceivers Delivery on production packaging - Tube. This product is non-returnable.
USB 2.0 to I2C/UART Converter GPIO TSSOP - Interface ICs - USB Transceivers
USB 2.0 to I2C/UART Converter GPIO TSSOP - Interface ICs - USB Transceivers Delivery on production packaging - Tube. This product is non-returnable.
USB 2.0 Transceiver 3-5.5V Charger CSP25 - Interface ICs - USB Transceivers
USB 2.0 Transceiver 3-5.5V Charger CSP25 - Interface ICs - USB Transceivers Delivery on production packaging - Reel. This product is non-returnable.
USB 3 to FIFO Bridge,16-bit,RevB,Q FN56 - Interface ICs - USB Transceivers
USB 3 to FIFO Bridge,16-bit,RevB,Q FN56 - Interface ICs - USB Transceivers Delivery on production packaging - Punnet. This product is non-returnable.
USB 3 to FIFO Bridge,32-bit,RevB,Q FN76 - Interface ICs - USB Transceivers
USB 3 to FIFO Bridge,32-bit,RevB,Q FN76 - Interface ICs - USB Transceivers Delivery on production packaging - Punnet. This product is non-returnable.
USB 3 UVC to FIFO Bridge,32-bit,QFN76 - Interface ICs - USB Transceivers
USB 3 UVC to FIFO Bridge,32-bit,QFN76 - Interface ICs - USB Transceivers Delivery on production packaging - Punnet. This product is non-returnable.
USB Device PHY with UTMI Interface QFN36 - Interface ICs - USB Transceivers
USB Device PHY with UTMI Interface QFN36 - Interface ICs - USB Transceivers Delivery on production packaging - Punnet. This product is non-returnable.
USB Host/Device/OTG PHY with ULPI QFN32 - Interface ICs - USB Transceivers
USB Host/Device/OTG PHY with ULPI QFN32 - Interface ICs - USB Transceivers Delivery on production packaging - Punnet. This product is non-returnable.
USB On-The-Go (OTG) full-speed transceivers with four operating modes: USB, I2C, UART and Audio. Number of Transceivers = 1 Data Rate = 1.5 Mbit/s, 1.5 Mbps, 12 Mbit/s, 12 Mbps...
USB Transceiver 1.5Mbps/12Mbps 14SOIC - Interface ICs - USB Transceivers
USB Transceiver 1.5Mbps/12Mbps 14SOIC - Interface ICs - USB Transceivers Delivery on production packaging - Reel. This product is non-returnable.
USB Transceiver 1.5Mbps/12Mbps TSSOP14 - Interface ICs - USB Transceivers
USB Transceiver 1.5Mbps/12Mbps TSSOP14 - Interface ICs - USB Transceivers Delivery on production packaging - Reel. This product is non-returnable.
USB Transceiver 1.8-3.3VULPI 24MHz QFN24 - Interface ICs - USB Transceivers
USB Transceiver 1.8-3.3VULPI 24MHz QFN24 - Interface ICs - USB Transceivers Delivery on production packaging - Reel. This product is non-returnable.
USB Transceiver 1.8V ULPI 13MHz QFN24 - Interface ICs - USB Transceivers
USB Transceiver 1.8V ULPI 13MHz QFN24 - Interface ICs - USB Transceivers Delivery on production packaging - Punnet. This product is non-returnable.
USB Transceiver 1.8V ULPI 26MHz QFN24EP - Interface ICs - USB Transceivers
USB Transceiver 1.8V ULPI 26MHz QFN24EP - Interface ICs - USB Transceivers Delivery on production packaging - Reel. This product is non-returnable.
USB Transceiver with 1.8V ULPI WLCSP25 - Interface ICs - USB Transceivers
USB Transceiver with 1.8V ULPI WLCSP25 - Interface ICs - USB Transceivers Delivery on production packaging - Reel. This product is non-returnable.
USB Transceiver with UTMI QFN56 - Interface ICs - USB Transceivers
USB Transceiver with UTMI QFN56 - Interface ICs - USB Transceivers Delivery on production packaging - Punnet. This product is non-returnable.
USB Type-C and USB Power Delivery are exciting new standards that allow customers to connect personal electronics. Small flip-able connectors that reduces the number of cables. Supports USB 3.1 up...
USB2.0 Transceiver 1.8V ULPI Clock QFN24 - Interface ICs - USB Transceivers
USB2.0 Transceiver 1.8V ULPI Clock QFN24 - Interface ICs - USB Transceivers Delivery on production packaging - Punnet. This product is non-returnable.
X-Chip USB - Full Handshake UART Intface - Interface ICs - USB Transceivers
X-Chip USB - Full Handshake UART Intface - Interface ICs - USB Transceivers Delivery on production packaging - Reel. This product is non-returnable.