Cornell Dubilier Mica and PTFE Capacitors CDV30FF562JO3F

Description
5600pF Mica Capacitor 1kV Radial
Request a Quote Datasheet
Description
5600pF Mica Capacitor 1kV Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FF562JO3F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CDV30FF562JO3F-ND
Mica and PTFE Capacitors CDV30FF562JO3F-ND
5600pF Mica Capacitor 1kV Radial

5600pF Mica Capacitor 1kV Radial

Buy Now Datasheet
Hi-Q Mica Capacitors - CDV30FF562JO3F - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CDV30FF562JO3F
Hi-Q Mica Capacitors CDV30FF562JO3F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Mica Capacitors 2002-CDV30FF562JO3F
Mica Capacitors, Standard Dipped 5600µF 1000V

Mica Capacitors, Standard Dipped 5600µF 1000V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CDV30FF562JO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV30FF562JO3F
Capacitors - Mica and PTFE Capacitors CDV30FF562JO3F
CAP MICA 5600PF 5% 1000V RADIAL

CAP MICA 5600PF 5% 1000V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CDV30FF562JO3F-ND CDV30FF562JO3F 2002-CDV30FF562JO3F CDV30FF562JO3F
Product Name Mica and PTFE Capacitors Hi-Q Mica Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers