Mica Capacitors, Standard Dipped 39µF 2500V
39pF Mica Capacitor 2.5kV Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 39PF 5% 2500V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CDV30EK390JO3F | CDV30EK390JO3F-ND | CDV30EK390JO3F | CDV30EK390JO3F |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 39 microF | 3.90E-5 microF | 3.90E-5 microF | |
| WVDC | 2500 volts | 2500 volts | 2.5 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |