Cornell Dubilier Mica and PTFE Capacitors CDV30FF103JO3F

Description
10000pF Mica Capacitor 1kV Radial
Request a Quote Datasheet
Description
10000pF Mica Capacitor 1kV Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - 338-2792-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-2792-ND
Mica and PTFE Capacitors 338-2792-ND
10000pF Mica Capacitor 1kV Radial

10000pF Mica Capacitor 1kV Radial

Buy Now Datasheet
Mica Capacitors 2002-CDV30FF103JO3F
Mica Capacitors, Standard Dipped 10000µF 1000V

Mica Capacitors, Standard Dipped 10000µF 1000V

Supplier's Site Datasheet
Hi-Q Mica Capacitors - CDV30FF103JO3F - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CDV30FF103JO3F
Hi-Q Mica Capacitors CDV30FF103JO3F
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.

Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CDV30FF103JO3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Mica and PTFE Capacitors
CDV30FF103JO3F
Capacitors - Mica and PTFE Capacitors CDV30FF103JO3F
CAP MICA 10000PF 5% 1KV RADIAL

CAP MICA 10000PF 5% 1KV RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-2792-ND 2002-CDV30FF103JO3F CDV30FF103JO3F CDV30FF103JO3F
Product Name Mica and PTFE Capacitors Mica Capacitors Hi-Q Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 101C553U050CJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers