Cornell Dubilier Hi-Q Mica Capacitors CDV30FH101JO3F

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Mica Capacitors - CDV30FH101JO3F - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CDV30FH101JO3F
Hi-Q Mica Capacitors CDV30FH101JO3F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Mica and PTFE Capacitors - CDV30FH101JO3F - 1038704-CDV30FH101JO3F - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - CDV30FH101JO3F
1038704-CDV30FH101JO3F
Mica and PTFE Capacitors - CDV30FH101JO3F 1038704-CDV30FH101JO3F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1038704-CDV30FH101JO 3F Packaging: Bulk Features: General Purpose Voltage Rating: 1500V Height - Seated (Max): 0.850" (21.60mm) Mounting: Through Hole Capacitance: 100pF Tolerance: ±5% Lead Spacing: 0.438" (11.10mm) Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1038704-CDV30FH101JO3F
Packaging: Bulk
Features: General Purpose
Voltage Rating: 1500V
Height - Seated (Max): 0.850" (21.60mm)
Mounting: Through Hole
Capacitance: 100pF
Tolerance: ±5%
Lead Spacing: 0.438" (11.10mm)
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mica and PTFE Capacitors - CDV30FH101JO3F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CDV30FH101JO3F-ND
Mica and PTFE Capacitors CDV30FH101JO3F-ND
100pF Mica Capacitor 1.5kV Radial

100pF Mica Capacitor 1.5kV Radial

Buy Now Datasheet
Mica Capacitors 2002-CDV30FH101JO3F
Mica Capacitors, Standard Dipped

Mica Capacitors, Standard Dipped

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CDV30FH101JO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV30FH101JO3F
Capacitors - Mica and PTFE Capacitors CDV30FH101JO3F
CAP MICA 100PF 5% 1500V RADIAL

CAP MICA 100PF 5% 1500V RADIAL

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CDV30FH101JO3F 1038704-CDV30FH101JO3F CDV30FH101JO3F-ND 2002-CDV30FH101JO3F CDV30FH101JO3F
Product Name Hi-Q Mica Capacitors Mica and PTFE Capacitors - CDV30FH101JO3F Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 1500 volts 1.5 volts
WVAC 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details