Cornell Dubilier Mica and PTFE Capacitors CDV30FF472FO3F

Description
4700pF Mica Capacitor 1kV Radial
Request a Quote Datasheet
Description
4700pF Mica Capacitor 1kV Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FF472FO3F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CDV30FF472FO3F-ND
Mica and PTFE Capacitors CDV30FF472FO3F-ND
4700pF Mica Capacitor 1kV Radial

4700pF Mica Capacitor 1kV Radial

Buy Now Datasheet
Hi-Q Mica Capacitors - CDV30FF472FO3F - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CDV30FF472FO3F
Hi-Q Mica Capacitors CDV30FF472FO3F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Mica Capacitors 2002-CDV30FF472FO3F
Mica Capacitors, Standard Dipped

Mica Capacitors, Standard Dipped

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CDV30FF472FO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV30FF472FO3F
Capacitors - Mica and PTFE Capacitors CDV30FF472FO3F
MICA

MICA

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CDV30FF472FO3F-ND CDV30FF472FO3F 2002-CDV30FF472FO3F CDV30FF472FO3F
Product Name Mica and PTFE Capacitors Hi-Q Mica Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Mounting Style Through Hole Radial Dipped Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details