Cornell Dubilier Mica and PTFE Capacitors CDV30FF681JO3F

Description
680pF Mica Capacitor 1kV Radial
Request a Quote Datasheet
Description
680pF Mica Capacitor 1kV Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - 338-3891-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-3891-ND
Mica and PTFE Capacitors 338-3891-ND
680pF Mica Capacitor 1kV Radial

680pF Mica Capacitor 1kV Radial

Buy Now Datasheet
Hi-Q Mica Capacitors - CDV30FF681JO3F - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CDV30FF681JO3F
Hi-Q Mica Capacitors CDV30FF681JO3F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Mica Capacitors 2002-CDV30FF681JO3F
Mica Capacitors, Standard Dipped 680µF 1000V

Mica Capacitors, Standard Dipped 680µF 1000V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CDV30FF681JO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV30FF681JO3F
Capacitors - Mica and PTFE Capacitors CDV30FF681JO3F
CAP MICA 680PF 5% 1000V RADIAL

CAP MICA 680PF 5% 1000V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-3891-ND CDV30FF681JO3F 2002-CDV30FF681JO3F CDV30FF681JO3F
Product Name Mica and PTFE Capacitors Hi-Q Mica Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Mounting Style Through Hole Radial Dipped Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details