DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
550
600
650
700
750
790
800
810
820
830
840
848
849
850
851
852
853
854
855
856
857
858
859
860
870
880
890
900
910
920
950
1000
1050
1100
1150
1200
1500
1808
| Product Name | Notes |
|---|---|
| 100µF Film Capacitor 400V Polypropylene (PP), Metallized Radial, Can | |
| 1000pF ±10% 400VAC Ceramic Capacitor Y5P (B) Radial, Disc | |
| 100pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc | |
| 100pF ±5% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 100pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc | |
| 1500pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc | |
| 1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc | |
| 2200pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc | |
| 3300pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc | |
| 3300pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc | |
| 3300pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 3900pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 680pF ±10% 400VAC Ceramic Capacitor Y5P (B) Radial, Disc | |
| 680pF ±10% 440VAC Ceramic Capacitor Y5P (B) Radial, Disc | |
| 82pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc | |
| 82pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc | |
| CAP CER 100PF 400VAC SL RADIAL | |
| CAP CER DISC SAFETY | |
| CAP FILM AXL |
| << Prev | Next >> |