CAP CER DISC SAFETY
CAP CER DISC SAFETY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C931U101JVSDCAWL50-ND | C931U101JVSDCAWL50 | 87AC4021 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 100.pfv Kemet |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | ||
| WVDC | 400 volts |