KEMET Electronics Corporation Ceramic Capacitors C927U820JZSDCAWL40

Description
82pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
82pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C927U820JZSDCAWL40-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C927U820JZSDCAWL40-ND
Ceramic Capacitors C927U820JZSDCAWL40-ND
82pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc

82pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C927U820JZSDCAWL40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C927U820JZSDCAWL40
Capacitors - Ceramic Capacitors C927U820JZSDCAWL40
CAP CER 82PF 440VAC SL RADIAL

CAP CER 82PF 440VAC SL RADIAL

Supplier's Site
Ceramic Capacitors - C927U820JZSDCAWL40 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C927U820JZSDCAWL40
Ceramic Capacitors C927U820JZSDCAWL40
CAP CER 82PF 440VAC SL RADIAL

CAP CER 82PF 440VAC SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C927U820JZSDCAWL40-ND C927U820JZSDCAWL40 C927U820JZSDCAWL40
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MMR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details