KEMET Electronics Corporation Ceramic Capacitors C927U820JZSDCAWL35

Description
82pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
82pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C927U820JZSDCAWL35-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C927U820JZSDCAWL35-ND
Ceramic Capacitors C927U820JZSDCAWL35-ND
82pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc

82pF ±5% 440VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C927U820JZSDCAWL35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C927U820JZSDCAWL35
Capacitors - Ceramic Capacitors C927U820JZSDCAWL35
CAP CER 82PF 440VAC SL RADIAL

CAP CER 82PF 440VAC SL RADIAL

Supplier's Site
82.0Pfv Kemet - 87AC4001 - Newark, An Avnet Company
Chicago, IL, United States
82.0Pfv Kemet
87AC4001
82.0Pfv Kemet 87AC4001
82.0PFV

82.0PFV

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C927U820JZSDCAWL35-ND C927U820JZSDCAWL35 87AC4001
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 82.0Pfv Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details