KEMET Electronics Corporation Ceramic Capacitors C927U332MZVDAAWL35

Description
3300pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C927U332MZVDAAWL35-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C927U332MZVDAAWL35-ND
Ceramic Capacitors C927U332MZVDAAWL35-ND
3300pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
3300Pfv Kemet - 87AC3991 - Newark, An Avnet Company
Chicago, IL, United States
3300Pfv Kemet
87AC3991
3300Pfv Kemet 87AC3991
3300PFV

3300PFV

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C927U332MZVDAAWL35-ND 87AC3991
Product Name Ceramic Capacitors 3300Pfv Kemet
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers