3300pF ±20% 440VAC Ceramic Capacitor Y5V (F) Radial, Disc
CAP CER 3300PF 440VAC Y5V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C927U332MZVDAA7317-ND | C927U332MZVDAA7317 | 87AJ0801 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 3300Pfv Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 440 volts | 440 volts |