330pF ±10% 440VAC Ceramic Capacitor Y5P (B) Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | C927U331KZYDBA7317-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 440 volts |