376D336X9010B2BCZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
33µF Hermetically Sealed Tantalum Capacitors 10V Axial
Win Source Part Number: 1151306-M39003/01-70
Category: Capacitors>Tantalum Capacitors
Series: Military, MIL-PRF-39003/1, CSR13
Type: Hermetically Sealed
Features: High Reliability
Package: Bulk
Standard Package: 1
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 10 V
Failure Rate: C (0.01%)
Manufacturer Size Code: B
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.185" Dia x 0.474" L (4.70mm x 12.04mm)
Alternative Parts (Cross-Reference): T212B336K010CS;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
Other Names: M39003/01-7029SP
Base Product Number: M39003/01
CAP TANT 33UF 10% 10V AXIAL
CAP,33uF,10VDC,10-% Tol,10+% Tol
| New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-7029 | M39003/01-7029SP-ND | 1151306-M39003/01-7029 | M39003/01-7029 | 46C1060 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap,33Uf,10Vdc,10-% Tol,10+% Tol Vishay |
| Features | Military Standards | ||||
| WVDC | 10 volts | 10 volts | 10 volts | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | Tape Reel | |
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |