Vishay Intertechnology, Inc. Tantalum Capacitors M39003/01-6277

Description
2.2µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet
Description
2.2µF Hermetically Sealed Tantalum Capacitors 75V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/01-6277-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-6277-ND
Tantalum Capacitors M39003/01-6277-ND
2.2µF Hermetically Sealed Tantalum Capacitors 75V Axial

2.2µF Hermetically Sealed Tantalum Capacitors 75V Axial

Buy Now Datasheet
Tantalum Capacitors - M39003/01-6277 - 924853-M39003/01-6277 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - M39003/01-6277
924853-M39003/01-6277
Tantalum Capacitors - M39003/01-6277 924853-M39003/01-6277
Manufacturer: Vishay Win Source Part Number: 924853-M39003/01-627 7 Series: Military, MIL-PRF-39003/1, CSR13 Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Hermetically Sealed Tantalum Capacitors 75 V Axial Package: Bulk Package: Axial Mounting: Through Hole Family Name: M39003/01 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8532.21.0020

Manufacturer: Vishay
Win Source Part Number: 924853-M39003/01-6277
Series: Military, MIL-PRF-39003/1, CSR13
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Hermetically Sealed Tantalum Capacitors 75 V Axial
Package: Bulk
Package: Axial
Mounting: Through Hole
Family Name: M39003/01
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8532.21.0020

Buy Now Datasheet
Singapore, Singapore
2.2uF 75V Capacitor
59-M39003/01-6277
2.2uF 75V Capacitor 59-M39003/01-6277
Cap Tant Solid 2.2uF 75V 10% (4.7 X 12.04mm) Axial (0.1%FR) 125°C Bulk Product overview: M39003/01-6277 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-6277 can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 75V 10% (4.7 X 12.04mm) Axial (0.1%FR) 125°C Bulk Product overview: M39003/01-6277 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-6277 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantulum Capacitors - 3144-M39003/01-6277 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-6277
Tantulum Capacitors 3144-M39003/01-6277
376D225X9075B2BBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

376D225X9075B2BBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39003/01-6277 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/01-6277
Capacitors - Tantalum Capacitors M39003/01-6277
CAP TANT 2.2UF 10% 75V AXIAL

CAP TANT 2.2UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number M39003/01-6277-ND 924853-M39003/01-6277 59-M39003/01-6277 3144-M39003/01-6277 M39003/01-6277
Product Name Tantalum Capacitors Tantalum Capacitors - M39003/01-6277 2.2uF 75V Capacitor Tantulum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.20E6 microF 2.2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers