1.5µF Hermetically Sealed Tantalum Capacitors 75V Axial
376D155X9075B2TBZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
Cap Tant Solid 1.5uF 75V 10% (4.7 X 12.04mm) Axial (0.1%FR) 125°C T/R Product overview: M39003/01-6272/TR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-6272/TR
Manufacturer: Vishay Sprague
Win Source Part Number: 760538-M39003/01-627
Series: Military, MIL-PRF-39003/1, CSR13
Packaging: Reel package
Type: Hermetically Sealed
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Military
Package: Axial
Capacitance: 1.5μF
Tolerance: ±10%
Failure Rate: B (0.1%)
Manufacturer Size Code: B
Family Name: M39003/01
Categories: Capacitors
Dimension: 0.185" Dia x 0.474" L (4.70mm x 12.04mm)
Voltage Rating DC: 75V
Introduction Date: January 15, 2001
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
CAP TANT 1.5UF 10% 75V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/01-6272/TR-ND | 3144-M39003/01-6272/TR | 59-M39003/01-6272/TR | 760538-M39003/01-6272/TR | M39003/01-6272/TR |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | 1.5uF 75V Capacitor | Tantalum Capacitors - M39003/01-6272/TR | Capacitors - Tantalum Capacitors |
| Applications | Military | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |