TE Connectivity Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 150 200 230 240 250 260 270 280 286 287 288 289 290 291 292 293 294 295 296 297 298 300 310 320 330 340 350 400 450 500 550 600 650 1000 1023
Product Name Notes
60
Body Features Blocked : No Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded & Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats)...
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold...
Body Features Body Material : Brass Body Plating Material : Nickel Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating...
Body Features Color : Black Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 14 Number of Rows : 4 PCB Mount Orientation : Vertical...
Body Features Color : Black Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 20 Number of Rows : 4 PCB Mount Orientation : Vertical...
Body Features Color : Black Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 26 Number of Rows : 4 PCB Mount Orientation : Vertical...
Body Features Color : Black Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 36 Number of Rows : 4 PCB Mount Orientation : Vertical...
Body Features Color : Black Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Vertical...
Body Features Color : Black Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Vertical...
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 0 Contact Features Crimp...
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Flared Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping...
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping...
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Hexagonal Crimping...
Body Features Connector & Keying Code : F Primary Product Color : Natural Configuration Features Number of Positions : 80 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 72...
Body Features Connector & Keying Code : F Primary Product Color : Natural Configuration Features Number of Positions : 80 Number of Rows : 2 Number of Sections : 3 PCB Mount Orientation : Horizontal Contact...
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 26 Number of Rows : 4 PCB Mount Orientation : Right Angle...
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 36 Number of Rows : 4 PCB Mount Orientation : Right Angle...
Body Features Grommet Color : Blue Grommet Material : Silicone Rubber Splice Housing Finish : Black Splice Housing Material : Epiall Configuration Features Number of Positions : 2 Contact Features Class : D Compatible With Contact...
Body Features Grommet Color : Blue Grommet Material : Silicone Rubber Splice Housing Finish : Black Splice Housing Material : Epoxy Configuration Features Number of Positions : 2 Contact Features Class : D Compatible With Contact...
Body Features Grommet Color : Green Grommet Material : Silicone Rubber, Fluorosilicone Rubber Splice Housing Finish : Black Splice Housing Material : Epoxy Configuration Features Number of Positions : 2 Contact Features Compatible With Contact...
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Rib Location : 1a/4b Number of Positions : 4 Number of Rows : 1 Dimensions Connector Height : 14.4 MM  [.567 INCH ] Connector Length : 20 MM 
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Dimensions Product Height : 2.2 MM  [.086 INCH ] Product Length : 6.5 MM  [.256 INCH ] Product Width : 6.9 MM  [.271 INCH ]...
Body Features Primary Product Color : Black Seal Color : Blue Seal Material : Silicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 16 Contact Base Material : Copper...
Body Features Primary Product Color : Black Seal Color : Blue Seal Material : Silicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 22, 20 Contact Base Material :...
Body Features Primary Product Color : Black Seal Color : Blue Seal Material : Silicone Rubber Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Copper...
Body Features Primary Product Color : Black Seal Color : Green Seal Material : Silicone Rubber, Fluorosilicone Rubber Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base...
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter...
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter...
Body Features Primary Product Color : Gray Configuration Features Keying & Polarized Rib Location : 1b Number of Positions : 4 Number of Rows : 1 Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 20 MM 
Body Features Primary Product Color : Green Configuration Features Keying & Polarized Rib Location : 1a/2b Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 14.4 MM  [.567 INCH ] Connector Length : 10 MM 
Body Features Primary Product Color : Green Configuration Features Keying & Polarized Rib Location : 2b Number of Positions : 5 Number of Rows : 1 Dimensions Connector Height : 14.4 MM  [.567 INCH ] Connector Length : 25 MM 
Body Features Primary Product Color : Green Configuration Features Number of Positions : 100 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height :...
Body Features Primary Product Color : Green Configuration Features Number of Positions : 50 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket...
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :...
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 11 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :...
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 12 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :...
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :...
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :...
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :...
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :...
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :...
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :...
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :...
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :...
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 5.88 Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type :...
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 1a,2a Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Receptacle...
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : 5b Number of Positions : 9 Number of Rows : 1 Dimensions Connector Height : 14.4 MM , .57 MM  [.567 INCH , .02 INCH ] Connector...
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : None Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Receptacle...
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Rib Location : None Number of Positions : 3 Number of Rows : 1 Dimensions Connector Height : 14.4 MM  [.567 INCH ] Connector Length : 15 MM 
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 28.6 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2...
Body Features Primary Product Color : White Configuration Features Number of Positions : 56 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 56 PCB マウント向き : Vertical Contact Features...
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter...
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter...
Body Features Product Weight : .43 KG  [.948 LB ] Dimensions Bolt Size : 2 x M10 Compatible Conductor Cross-Section Range (Copper) (MMSQ) : 16 - 150 Compatible Conductor Diameter Range - Copper (MM) : 5.1 -...
Body Features Seal Color : Natural Seal Material : Silicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 20 Contact Base Material : Copper Contact Current Rating (Max)...
Body Features Seal Color : Red Seal Material : Fluorosilicone Rubber, Silicone Rubber Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Copper Contact Current...
Body Features Seal Color : Red Seal Material : Fluorosilicone Rubber, Silicone Rubber Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Current Rating (Max) (AMP) : 1...
Body Features Seal Color : Red Seal Material : Silicone Rubber, Fluorosilicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 22, 20, 16 Contact Base Material : Copper...
Body Features Seal Color : Red Seal Material : Silicone Rubber, Fluorosilicone Rubber Configuration Features Number of Positions : 2 Contact Features Compatible With Contact Size : 20 Contact Base Material : Copper Contact Current...
Body Features Seal Color : Red Seal Material : Silicone Rubber, Fluorosilicone Rubber Configuration Features Number of Positions : 3 Contact Features Compatible With Contact Size : 20 Contact Current Rating (Max) (AMP) : 1...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 10 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17, 23...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 10 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23, 17...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 25 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40, 23...
Configuration Features Card Detection Switch : With Card Detection Switch Position : NC Number of Positions : 8 Number of Signal Positions : 8 Pre-Installed Wire & Cable : With Contact Features Contact Base Material :...
Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Rows Loaded : D, Z...
Configuration Features Mating & Unmating Configuration : Normal Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Rows Loaded : Z, D...
Contact Features Contact Current Rating (Max) (AMP) : .05 Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 3.81 MM , 2.54 MM  [.15 INCH , .1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB...
Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack

<< Prev Next >>