TE Connectivity Connector Backshells 597099-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/49, M83723/68, MS3472, M83723/39, AS34001, M83723/03, M83723/42, M83723/76, AS34461, NAS 1599, NAS 1692, M83723/38, M83723/78, NAS 1651, AS34241, M83723/87, M83723/41, M83723/96, NAS 1700, M83723/69, M83723/77, AS34011, AS34061, M83723/86, M83723/92, AS34501, M83723/13, M83723/40, AS34541, M83723/83, M83723/67, M83723/91, AS34091, M83723/37, M83723/71, NAS 1652, M83723/05, MS3475, M83723/01, M83723/98, AS34561, M83723/72, M83723/75, NAS 1699, NAS 1702, M83723/04, MS3476, M83723/07, M83723/85, M83723/65, NAS 1643, M83723/02, M83723/84, M83723/48, M83723/97, MS3471, M83723/66, NAS 1653, M83723/08, AS34671, M83723/36, NAS 1693, AS34121, AS34081, M83723/74, MS3474, AS34041, AS34641, M83723/14, MS3459, AS34681, M83723/06, NAS 1650, M83723/82, MS3470, NAS 1694, M83723/95, NAS 1641, M83723/43, AS34511, NAS 1642, M83723/73, NAS 1701 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other Connector Interface Specification : MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series IIII/Class H, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class S, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,R Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/49, M83723/68, MS3472, M83723/39, AS34001, M83723/03, M83723/42, M83723/76, AS34461, NAS 1599, NAS 1692, M83723/38, M83723/78, NAS 1651, AS34241, M83723/87, M83723/41, M83723/96, NAS 1700, M83723/69, M83723/77, AS34011, AS34061, M83723/86, M83723/92, AS34501, M83723/13, M83723/40, AS34541, M83723/83, M83723/67, M83723/91, AS34091, M83723/37, M83723/71, NAS 1652, M83723/05, MS3475, M83723/01, M83723/98, AS34561, M83723/72, M83723/75, NAS 1699, NAS 1702, M83723/04, MS3476, M83723/07, M83723/85, M83723/65, NAS 1643, M83723/02, M83723/84, M83723/48, M83723/97, MS3471, M83723/66, NAS 1653, M83723/08, AS34671, M83723/36, NAS 1693, AS34121, AS34081, M83723/74, MS3474, AS34041, AS34641, M83723/14, MS3459, AS34681, M83723/06, NAS 1650, M83723/82, MS3470, NAS 1694, M83723/95, NAS 1641, M83723/43, AS34511, NAS 1642, M83723/73, NAS 1701 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other Connector Interface Specification : MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series IIII/Class H, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class S, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,R Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 597099-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
597099-000
Connector Backshells 597099-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/49, M83723/68, MS3472, M83723/39, AS34001, M83723/03, M83723/42, M83723/76, AS34461, NAS 1599, NAS 1692, M83723/38, M83723/78, NAS 1651, AS34241, M83723/87, M83723/41, M83723/96, NAS 1700, M83723/69, M83723/77, AS34011, AS34061, M83723/86, M83723/92, AS34501, M83723/13, M83723/40, AS34541, M83723/83, M83723/67, M83723/91, AS34091, M83723/37, M83723/71, NAS 1652, M83723/05, MS3475, M83723/01, M83723/98, AS34561, M83723/72, M83723/75, NAS 1699, NAS 1702, M83723/04, MS3476, M83723/07, M83723/85, M83723/65, NAS 1643, M83723/02, M83723/84, M83723/48, M83723/97, MS3471, M83723/66, NAS 1653, M83723/08, AS34671, M83723/36, NAS 1693, AS34121, AS34081, M83723/74, MS3474, AS34041, AS34641, M83723/14, MS3459, AS34681, M83723/06, NAS 1650, M83723/82, MS3470, NAS 1694, M83723/95, NAS 1641, M83723/43, AS34511, NAS 1642, M83723/73, NAS 1701 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other Connector Interface Specification : MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series IIII/Class H, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class S, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,R Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/49, M83723/68, MS3472, M83723/39, AS34001, M83723/03, M83723/42, M83723/76, AS34461, NAS 1599, NAS 1692, M83723/38, M83723/78, NAS 1651, AS34241, M83723/87, M83723/41, M83723/96, NAS 1700, M83723/69, M83723/77, AS34011, AS34061, M83723/86, M83723/92, AS34501, M83723/13, M83723/40, AS34541, M83723/83, M83723/67, M83723/91, AS34091, M83723/37, M83723/71, NAS 1652, M83723/05, MS3475, M83723/01, M83723/98, AS34561, M83723/72, M83723/75, NAS 1699, NAS 1702, M83723/04, MS3476, M83723/07, M83723/85, M83723/65, NAS 1643, M83723/02, M83723/84, M83723/48, M83723/97, MS3471, M83723/66, NAS 1653, M83723/08, AS34671, M83723/36, NAS 1693, AS34121, AS34081, M83723/74, MS3474, AS34041, AS34641, M83723/14, MS3459, AS34681, M83723/06, NAS 1650, M83723/82, MS3470, NAS 1694, M83723/95, NAS 1641, M83723/43, AS34511, NAS 1642, M83723/73, NAS 1701

Operation/Application


  • Compatible With Connector Shell Size : 12, 14, 14S

Other


  • Connector Interface Specification : MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series IIII/Class H, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class S, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,R
  • Entry Size Code : 08
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08BI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 597099-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products