TE Connectivity Automotive Headers 5-967224-8

Description
Body Features Connector & Keying Code : F Primary Product Color : Natural Configuration Features Number of Positions : 80 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 72 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 3 MM  [.118 INCH , .025 INCH ] Dimensions Connector Length : 172.5 MM  [6.791 INCH ] Connector Width : 42 MM  [1.65 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.6 MM  [.692 INCH ] Housing Features Centerline (Pitch) : 5 MM , 3 MM  [.196 INCH , .118 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 114-18313-001 Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : F Primary Product Color : Natural Configuration Features Number of Positions : 80 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 72 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 3 MM  [.118 INCH , .025 INCH ] Dimensions Connector Length : 172.5 MM  [6.791 INCH ] Connector Width : 42 MM  [1.65 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.6 MM  [.692 INCH ] Housing Features Centerline (Pitch) : 5 MM , 3 MM  [.196 INCH , .118 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 114-18313-001 Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 5-967224-8 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
5-967224-8
Automotive Headers 5-967224-8
Body Features Connector & Keying Code : F Primary Product Color : Natural Configuration Features Number of Positions : 80 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 72 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 3 MM  [.118 INCH , .025 INCH ] Dimensions Connector Length : 172.5 MM  [6.791 INCH ] Connector Width : 42 MM  [1.65 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.6 MM  [.692 INCH ] Housing Features Centerline (Pitch) : 5 MM , 3 MM  [.196 INCH , .118 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 114-18313-001 Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Connector & Keying Code : F
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 80
  • Number of Rows : 2
  • Number of Sections : 3
  • Number of Signal Positions : 72
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .63 MM  [.025 INCH , .031 INCH ]
  • Mating Tab Width : .63 MM , 3 MM  [.118 INCH , .025 INCH ]

Dimensions


  • Connector Length : 172.5 MM  [6.791 INCH ]
  • Connector Width : 42 MM  [1.65 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 17.6 MM  [.692 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM , 3 MM  [.196 INCH , .118 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : 114-18313-001

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 36

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-5-967224-8-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-5-967224-8-ND
Headers, Male Pins 1734-5-967224-8-ND
72/8 POS. MIXED HEADER MQS

72/8 POS. MIXED HEADER MQS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 5-967224-8 1734-5-967224-8-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data