TE Connectivity Junction Splices 592583-2

Description
Body Features Primary Product Color : Black Seal Color : Blue Seal Material : Silicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 16 Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Housing Features Housing Material : Epoxy Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Single Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Seal Color : Blue Seal Material : Silicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 16 Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Housing Features Housing Material : Epoxy Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Single Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Splices - 592583-2 - TE Connectivity
Berwyn, PA, United States
Junction Splices
592583-2
Junction Splices 592583-2
Body Features Primary Product Color : Black Seal Color : Blue Seal Material : Silicone Rubber Configuration Features Number of Positions : 1 Contact Features Compatible With Contact Size : 16 Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Housing Features Housing Material : Epoxy Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Single Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Seal Color : Blue
  • Seal Material : Silicone Rubber

Configuration Features


  • Number of Positions : 1

Contact Features


  • Compatible With Contact Size : 16
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)

Housing Features


  • Housing Material : Epoxy

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Integrated Component Type : None
  • Junction Splice Type : Single
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Term Jct,single Splice,sz 16 Rohs Compliant Amp - Te Connectivity - 18H7228 - Newark, An Avnet Company
Chicago, IL, United States
Term Jct,single Splice,sz 16 Rohs Compliant Amp - Te Connectivity
18H7228
Term Jct,single Splice,sz 16 Rohs Compliant Amp - Te Connectivity 18H7228
TERM JCT,SINGLE SPLICE,SZ 16 ROHS COMPLIANT: YES

TERM JCT,SINGLE SPLICE,SZ 16 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 592583-2 18H7228
Product Name Junction Splices Term Jct,single Splice,sz 16 Rohs Compliant Amp - Te Connectivity
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details