TE Connectivity Rectangular Connector Contacts 5-963715-6

Description
Socket Contact Silver 18-20 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Silver 18-20 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A142559TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142559TR-ND
Rectangular Connector Contacts A142559TR-ND
Socket Contact Silver 18-20 AWG Crimp Stamped

Socket Contact Silver 18-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A142559CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142559CT-ND
Rectangular Connector Contacts A142559CT-ND
Socket Contact Silver 18-20 AWG Crimp Stamped

Socket Contact Silver 18-20 AWG Crimp Stamped

Buy Now Datasheet
Automotive Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity - 57AC8255 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity
57AC8255
Automotive Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity 57AC8255
AUTOMOTIVE CONTACT, SOCKET, 20AWG, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, 20AWG, CRIMP; Product Range:MQS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A142559TR-ND 57AC8255
Product Name Rectangular Connector Contacts Automotive Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data