TE Connectivity Junction Splices 592588-4

Description
Body Features Grommet Color : Blue Grommet Material : Silicone Rubber Splice Housing Finish : Black Splice Housing Material : Epiall Configuration Features Number of Positions : 2 Contact Features Class : D Compatible With Contact Size : 16 Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold per MIL-G-45204, Gold Housing Features Centerline (Pitch) : 4.57 MM  [.18 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Comment : Contacts are supplied. Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Junction Splice Type : Dual Product Type : Terminal Junction System Component Sealable : Yes Terminal Junction System Component Type : Splice Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Grommet Color : Blue Grommet Material : Silicone Rubber Splice Housing Finish : Black Splice Housing Material : Epiall Configuration Features Number of Positions : 2 Contact Features Class : D Compatible With Contact Size : 16 Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold per MIL-G-45204, Gold Housing Features Centerline (Pitch) : 4.57 MM  [.18 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Comment : Contacts are supplied. Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Junction Splice Type : Dual Product Type : Terminal Junction System Component Sealable : Yes Terminal Junction System Component Type : Splice Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Junction Splices - 592588-4 - TE Connectivity
Berwyn, PA, United States
Junction Splices
592588-4
Junction Splices 592588-4
Body Features Grommet Color : Blue Grommet Material : Silicone Rubber Splice Housing Finish : Black Splice Housing Material : Epiall Configuration Features Number of Positions : 2 Contact Features Class : D Compatible With Contact Size : 16 Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold per MIL-G-45204, Gold Housing Features Centerline (Pitch) : 4.57 MM  [.18 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Other Comment : Contacts are supplied. Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Junction Splice Type : Dual Product Type : Terminal Junction System Component Sealable : Yes Terminal Junction System Component Type : Splice Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Grommet Color : Blue
  • Grommet Material : Silicone Rubber
  • Splice Housing Finish : Black
  • Splice Housing Material : Epiall

Configuration Features


  • Number of Positions : 2

Contact Features


  • Class : D
  • Compatible With Contact Size : 16
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold per MIL-G-45204, Gold

Housing Features


  • Centerline (Pitch) : 4.57 MM  [.18 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Contacts are supplied.

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Junction Splice Type : Dual
  • Product Type : Terminal Junction System Component
  • Sealable : Yes
  • Terminal Junction System Component Type : Splice

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Term Jct,dbl Spl,sz 16 W/o Con Amp - Te Connectivity - 18H7235 - Newark, An Avnet Company
Chicago, IL, United States
Term Jct,dbl Spl,sz 16 W/o Con Amp - Te Connectivity
18H7235
Term Jct,dbl Spl,sz 16 W/o Con Amp - Te Connectivity 18H7235
TERM JCT,DBL SPL,SZ 16 W/O CON

TERM JCT,DBL SPL,SZ 16 W/O CON

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 592588-4 18H7235
Product Name Junction Splices Term Jct,dbl Spl,sz 16 W/o Con Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products