TE Connectivity Junction Splices 592590-1

Description
Body Features Seal Color : Red Seal Material : Silicone Rubber, Fluorosilicone Rubber Configuration Features Number of Positions : 3 Contact Features Compatible With Contact Size : 20 Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Triple Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Seal Color : Red Seal Material : Silicone Rubber, Fluorosilicone Rubber Configuration Features Number of Positions : 3 Contact Features Compatible With Contact Size : 20 Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Triple Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Splices - 592590-1 - TE Connectivity
Berwyn, PA, United States
Junction Splices
592590-1
Junction Splices 592590-1
Body Features Seal Color : Red Seal Material : Silicone Rubber, Fluorosilicone Rubber Configuration Features Number of Positions : 3 Contact Features Compatible With Contact Size : 20 Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 3.3 MM  [.13 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Integrated Component Type : None Junction Splice Type : Triple Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Seal Color : Red
  • Seal Material : Silicone Rubber, Fluorosilicone Rubber

Configuration Features


  • Number of Positions : 3

Contact Features


  • Compatible With Contact Size : 20
  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.13 INCH ]

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Integrated Component Type : None
  • Junction Splice Type : Triple
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - 592590-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
592590-1
Terminals 592590-1
Terminals TJ WIRE SPL DBL 22D-2

Terminals TJ WIRE SPL DBL 22D-2

Buy Now Datasheet
Tj Triple Wire Splice Sz 20 Amp - Te Connectivity - 18H7239 - Newark, An Avnet Company
Chicago, IL, United States
Tj Triple Wire Splice Sz 20 Amp - Te Connectivity
18H7239
Tj Triple Wire Splice Sz 20 Amp - Te Connectivity 18H7239
TJ TRIPLE WIRE SPLICE SZ 20

TJ TRIPLE WIRE SPLICE SZ 20

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 592590-1 592590-1 18H7239
Product Name Junction Splices Terminals Tj Triple Wire Splice Sz 20 Amp - Te Connectivity
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details