TE Connectivity Power Entry Modules (PEM) 5EFM1

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1020-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1020-ND
Power Entry Modules (PEM) CCM1020-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1056924-5EFM1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1056924-5EFM1
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1056924-5EFM1
Win Source Part Number: 1056924-5EFM1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: M, Corcom Number of Positions: 3 Current - IEC: 5A Voltage - IEC: 120VAC Current - UL: 4A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.110" (2.8mm) Package: Bulk Connector Style: IEC 320-C14 Standard Package: 24 Filter Type: Filtered (EMI, RFI) - Commercial Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 63.25mm x 28.96mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-03012-6609129- 1; 2-6609129-1 .; 5EFM1.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: Vendor Undefined HTSUS: 8537.10.9170 Mfr: TE Connectivity Corcom Filters Other Names: CCM1020,CCM1020-NDR, 2-6609129-1,2-160912 9-1,1609129-1 Approval Agency: CSA, UL, VDE

Win Source Part Number: 1056924-5EFM1
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: M, Corcom
Number of Positions: 3
Current - IEC: 5A
Voltage - IEC: 120VAC
Current - UL: 4A
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.110" (2.8mm)
Package: Bulk
Connector Style: IEC 320-C14
Standard Package: 24
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 63.25mm x 28.96mm
Mounting Type: Panel Mount, Flange
Alternative Parts (Cross-Reference): 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-03012-6609129-1; 2-6609129-1 .; 5EFM1.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: Vendor Undefined
HTSUS: 8537.10.9170
Mfr: TE Connectivity Corcom Filters
Other Names: CCM1020,CCM1020-NDR,2-6609129-1,2-1609129-1,1609129-1
Approval Agency: CSA, UL, VDE

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
5A Electronic Connector
301-5EFM1
5A Electronic Connector 301-5EFM1
Filtered Power Entry Module, 3 Pos, 250VAC, 5A, 1 Port Product overview: 5EFM1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-5EFM1 can be used for catalog matching and distributor lookup.

Filtered Power Entry Module, 3 Pos, 250VAC, 5A, 1 Port Product overview: 5EFM1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-5EFM1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity - 52K3475 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity
52K3475
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity 52K3475
POWER ENTRY MODULE, PLUG, 5A; Connector Type:IEC C14; Current Rating:5A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 5A; Connector Type:IEC C14; Current Rating:5A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
5Efm1=F8092 Corcom - Te Connectivity - 75AC9174 - Newark, An Avnet Company
Chicago, IL, United States
5Efm1=F8092 Corcom - Te Connectivity
75AC9174
5Efm1=F8092 Corcom - Te Connectivity 75AC9174
5EFM1=F8092

5EFM1=F8092

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1020-ND 1056924-5EFM1 5EFM1 301-5EFM1 52K3475 75AC9174
Product Name Power Entry Modules (PEM) Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 5A Electronic Connector Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity 5Efm1=F8092 Corcom - Te Connectivity
Mounting Panel Mount, Flange Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products