TE Connectivity Connectors,Interconnects 596381-000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Terminal Type: Gull Wing Width - Outer Edges: 0.217" (5.50mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Termination: Solder Insulation: Insulated Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Terminal Type: Gull Wing Width - Outer Edges: 0.217" (5.50mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Termination: Solder Insulation: Insulated Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Terminal Type: Gull Wing Width - Outer Edges: 0.217" (5.50mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Termination: Solder Insulation: Insulated Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Terminal Type: Gull Wing
Width - Outer Edges: 0.217" (5.50mm)
Length - Overall: 0.543" (13.80mm)
Mounting Type: Fixed
Termination: Solder
Insulation: Insulated
Contact Material: Phosphor Bronze

Buy Now Datasheet
Ring Connectors - 596381-000-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
596381-000-ND
Ring Connectors 596381-000-ND
Ring Terminal Connector Circular 14-16 AWG Crimp

Ring Terminal Connector Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 14Awg, Blue Rohs Compliant Raychem - Te Connectivity
75AJ1270
Terminal, Ring Tongue, 1/4", 14Awg, Blue Rohs Compliant Raychem - Te Connectivity 75AJ1270
TERMINAL, RING TONGUE, 1/4", 14AWG, BLUE ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, 1/4", 14AWG, BLUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 596381-000-ND 75AJ1270
Product Name Connectors,Interconnects Ring Connectors Terminal, Ring Tongue, 1/4", 14Awg, Blue Rohs Compliant Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details