TE Connectivity Power Entry Modules (PEM) 5EFM1S

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1021-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1021-ND
Power Entry Modules (PEM) CCM1021-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Modules (PEM) - 1111-5EFM1S-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
1111-5EFM1S-ND
Power Entry Modules (PEM) 1111-5EFM1S-ND
5EFM1S=F8107

5EFM1S=F8107

Buy Now Datasheet
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity - 52K4314 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity
52K4314
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity 52K4314
POWER ENTRY MODULE, PLUG, 5A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 5A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1021-ND 1111-5EFM1S-ND 52K4314
Product Name Power Entry Modules (PEM) Power Entry Modules (PEM) Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products